EN
  • EN
  • DE

ADRF5250BCPZRL

Part No ADRF5250BCPZRL
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP5T 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Switch IC General Purpose SP5T 50Ohm 24-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TC)
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADRF5250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910794-ADRF5250BCPZRL
Ultra Librarian 3D Model Ultra Librarian ADRF5250BCPZRL CAD Model

Description

The ADRF5250BCPZRL from Analog Devices Inc. is a cutting-edge RF switch that is designed to deliver exceptional performance in a wide range of applications. This product is part of the high-quality RF switch portfolio that Analog Devices is renowned for, offering both reliability and efficiency for RF signal routing.

With a frequency range from 9 kHz to 8000 MHz, this switch is versatile enough to be used in multiple applications, including wireless infrastructure, RF test equipment, and microwave radios. Its broad frequency range ensures that it can handle signals from the lower frequencies all the way up to the 8 GHz band, making it a highly adaptable solution for various RF systems.

The ADRF5250BCPZRL boasts a single-pole, double-throw (SPDT) configuration, providing a straightforward and effective means of routing signals between two different paths. The switch comes in a compact 16-lead, 3mm x 3mm LFCSP package, which is not only space-saving but also ensures minimal signal loss and high isolation, critical parameters in maintaining signal integrity.

One of the key features of this product is its excellent linearity, which is essential in maintaining the quality of the transmitted signal. The ADRF5250BCPZRL also offers high isolation between ports and low insertion loss, which minimizes the power loss during signal transmission and ensures that the signal remains strong and clear across the switching paths.

The device is designed for ease of use, with a single control voltage input that simplifies the control interface. It is also characterized by a fast switching speed, which is crucial for applications that require rapid changes between signal paths. Furthermore, the ADRF5250BCPZRL is available in a RoHS-compliant version, adhering to environmental standards and regulations.

In summary, the ADRF5250BCPZRL from Analog Devices Inc. represents a high-performance solution for RF switching needs. Its wide frequency range, excellent linearity, and compact form factor make it an ideal choice for designers looking to maximize performance while minimizing space and power consumption.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess