EN
  • EN
  • DE

ADRF5130BCPZ

Part No ADRF5130BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Topology Reflective
Circuit SPDT
Frequency Range 700MHz ~ 3.5GHz
Isolation 50dB
Insertion Loss 0.6dB
Test Frequency 2GHz
IIP3 65dBm
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADRF5130
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852216-ADRF5130BCPZ
Ultra Librarian 3D Model Ultra Librarian ADRF5130BCPZ CAD Model

Description

ADRF5130BCPZ - High-Power RF Switch from Analog Devices Inc.

The ADRF5130BCPZ is a high-performance, reflective, SPDT (Single Pole Double Throw) RF switch designed by Analog Devices Inc. This switch is particularly suitable for applications that require high power handling, low insertion loss, and excellent linearity. It operates within a broad frequency range from 0.7 GHz to 3.5 GHz, making it a versatile component for various RF and microwave systems.

Key Features:

  • Frequency Range: The ADRF5130BCPZ operates effectively across a wide frequency band, from 0.7 GHz to 3.5 GHz, accommodating a range of RF applications.
  • High Power Handling: With a power handling capability of up to 44 dBm (25 W), this switch is ideal for high-power applications, ensuring reliable performance even under demanding conditions.
  • Low Insertion Loss: The low insertion loss of 0.6 dB at 2.5 GHz minimizes signal attenuation, thus maintaining signal integrity through the switching process.
  • High Isolation: It offers excellent isolation of 50 dB at 2.5 GHz, which prevents signal leakage and ensures distinct signal paths in the RF circuitry.
  • Non-reflective Design: The reflective nature of the switch allows for simpler system design and integration, while providing robustness in signal routing.
  • Control Voltage: The switch operates with a single positive control voltage ranging from 3 V to 5 V, which simplifies the control interface and power supply requirements.

Applications:

The ADRF5130BCPZ is an excellent choice for a variety of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RF test equipment and instrumentation
  • Antenna tuning and switching
  • Military and defense communication systems
  • Satellite communications

Product Specifications:

Part Number ADRF5130BCPZ
Manufacturer Analog Devices Inc.
Package 32-lead, 5 mm x 5 mm LFCSP

Overall, the ADRF5130BCPZ from Analog Devices Inc. stands out as a robust and reliable RF switch that delivers exceptional performance for a wide array of high-frequency applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3818 $94.7636
3+ $38.8774 $116.6322
4+ $37.6625 $150.6500
6+ $36.4476 $218.6856
8+ $35.2326 $281.8608
10+ $31.5879 $315.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess