EN
  • EN
  • DE

ADRF5044BCCZN-R7

Part No ADRF5044BCCZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 30GHZ 24LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Package 24-VFLGA Exposed Pad
Case / Package 24-LGA (4x4)
Family Name ADRF5044
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADRF5044BCCZN-R7DKR, 505-ADRF5044BCCZN-R7TR, ADRF5044BCCZN-R7-ND, 505-ADRF5044BCCZN-R7CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860389-ADRF5044BCCZN-R7
Ultra Librarian 3D Model Ultra Librarian ADRF5044BCCZN-R7 CAD Model

Description

ADRF5044BCCZN-R7: High-Performance RF Switch by Analog Devices Inc.

The ADRF5044BCCZN-R7 is a state-of-the-art RF switch brought to you by Analog Devices Inc., a global leader in high-performance analog technology. This product is designed to deliver exceptional signal fidelity and isolation, making it an ideal component for a wide range of RF and microwave applications, including wireless infrastructure, test equipment, and military systems.

Key Features:

  • Frequency Range: The ADRF5044BCCZN-R7 operates over a broad frequency range from 100 MHz to 44 GHz, accommodating various applications from VHF to millimeter-wave frequencies.
  • Low Insertion Loss: With its low insertion loss, typically 1.7 dB at 30 GHz, this RF switch ensures minimal signal attenuation, preserving signal integrity and strength.
  • High Isolation: The device provides excellent isolation, typically 38 dB at 30 GHz, which is critical for preventing signal leakage and crosstalk in complex RF systems.
  • Non-reflective Design: It features a non-reflective single-pole, four-throw (SP4T) configuration, which is essential for applications requiring minimal signal reflection.
  • Fast Switching Speed: The ADRF5044BCCZN-R7 boasts a fast switching speed of 12 ns, allowing for rapid signal routing and reducing delays in signal processing.
  • CMOS/LVTTL Compatible: This switch is compatible with CMOS/LVTTL control logic, making it easy to integrate into digital systems.
  • Surface-Mount Package: Housed in a compact, 4 mm × 4 mm, 24-lead LGA package, the ADRF5044BCCZN-R7 is suitable for space-constrained applications.

Applications:

  • Wireless Infrastructure (e.g., 5G, LTE)
  • RF Test and Measurement Equipment
  • Satellite Communication Systems
  • Phased Array Antennas
  • Military and Defense Electronics

The ADRF5044BCCZN-R7 from Analog Devices Inc. represents the pinnacle of RF switch technology, offering unparalleled performance for demanding applications. With its robust design and superior specifications, this RF switch ensures reliability and efficiency in even the most challenging environments.

For detailed specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their technical support team.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess