EN
  • EN
  • DE

ADRF5040BCPZ

Part No ADRF5040BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description HIGH ISOLATION, SP4T, 9KHZ - 12G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency - Lower 9kHz
Frequency - Upper 12GHz
Isolation @ Frequency 34dB @ 8GHz
Insertion Loss @ Frequency 0.8dB @ 8GHz
IIP3 53dBm (typ)
Topology Absorptive
Circuit SP4T
P1dB 37dBm
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 3.3V
RF Type VSAT
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-LFCSP (4x4)
Win Source Part Number 768067-ADRF5040BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADRF5040BCPZ
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADRF5040BCPZ CAD Model

Description

Analog Devices Inc. ADRF5040BCPZ RF Switch

The ADRF5040BCPZ is a high-performance RF switch from Analog Devices Inc., designed for use in a wide range of applications, including wireless infrastructure, test equipment, and military systems. This switch is part of the company's extensive portfolio of RF solutions that cater to the needs of advanced communication systems requiring high reliability and functionality.

Key Features:

  • Frequency Range: The ADRF5040BCPZ operates over a broad frequency range from 9 kHz to 44 GHz, making it suitable for a variety of RF and microwave applications.
  • Low Insertion Loss: With an insertion loss of typically 1.7 dB at 30 GHz, this switch ensures minimal signal attenuation, providing a clear and strong signal path.
  • High Isolation: The device boasts excellent isolation performance, typically 38 dB at 30 GHz, which helps to prevent signal leakage and preserve signal integrity across different signal paths.
  • Non-reflective Design: The ADRF5040BCPZ features a non-reflective design with 50-ohm matched ports, ensuring minimal signal reflection and standing wave formation.
  • High Power Handling: It can handle up to 27 dBm of input power, making it capable of withstanding high power levels without performance degradation.
  • Single Supply Voltage: The switch operates with a single positive supply voltage ranging from +3.0 V to +5.0 V, simplifying the power supply design.

Package and Quality:

The ADRF5040BCPZ comes in a compact 24-lead, 4 mm × 4 mm LFCSP package, which saves valuable board space in dense circuit designs. The package is RoHS compliant and has been designed to meet the rigorous standards of the industry, ensuring reliability and performance consistency.

Applications:

  • Wireless Infrastructure (4G, 5G)
  • Test and Measurement Equipment
  • Satellite Communications Systems
  • Military and Defense Electronics
  • RF and Microwave Signal Routing

Overall, the ADRF5040BCPZ from Analog Devices Inc. is a versatile and robust RF switch that offers a combination of high performance, reliability, and ease of integration, making it an excellent choice for designers looking to optimize their RF signal chain.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6295 $55.8885
7+ $15.2857 $106.9999
11+ $14.8081 $162.8891
14+ $14.3304 $200.6256
19+ $13.8527 $263.2013
25+ $12.4197 $310.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,038 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess