EN
  • EN
  • DE

ADR5044BRTZ-REEL7

Part No ADR5044BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 5.4μVrms
Noise - 10Hz to 10kHz 240μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 077736-ADR5044BRTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5044BRTZ-REEL7 CAD Model

Description

Product Overview: ADR5044BRTZ-REEL7

Manufacturer: Analog Devices Inc.

The ADR5044BRTZ-REEL7 is a high-precision, low-power voltage reference from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This product is part of the ADR504x series, which is known for its excellent stability and accuracy in various applications including data conversion, precision instrumentation, and industrial automation.

Key Features

  • Voltage Output: The ADR5044BRTZ-REEL7 provides a fixed output voltage of 4.096V, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: It boasts an initial accuracy of ±0.1% and a low temperature coefficient, making it reliable for precision tasks.
  • Low Power: The device operates with a low quiescent current, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: The voltage reference can operate over a broad temperature range, ensuring stability and performance under varying environmental conditions.
  • Package Type: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: The ADR5044BRTZ-REEL7 operates with a supply voltage range that accommodates common system voltages, adding to its versatility.
  • Long-Term Stability: The device offers excellent long-term stability, ensuring consistent performance over the product's lifespan.

Applications

The ADR5044BRTZ-REEL7 is suitable for a wide range of applications where precision voltage reference is critical. These include:

  • Precision data systems
  • ADCs and DACs
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

Packaging and Availability

The ADR5044BRTZ-REEL7 is offered in a tape and reel packaging format, denoted by the suffix 'REEL7', which facilitates automated manufacturing processes. This packaging ensures safe delivery and efficient handling in high-volume production environments. Analog Devices Inc. provides comprehensive support for their products, including detailed datasheets and technical assistance to help integrate this voltage reference into various applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2828 $50.2216
54+ $1.8731 $101.1474
83+ $1.8146 $150.6118
114+ $1.7560 $200.1840
148+ $1.6975 $251.2300
198+ $1.5219 $301.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess