EN
  • EN
  • DE

ADR5044AKSZ-R2

Part No ADR5044AKSZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SC70-3  /  Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Series ADR504
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 5.4µVrms
Noise - 10Hz to 10kHz 240µVrms
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number ADR5044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR5044AKSZ-R2DKR,ANAANAADR5044AKSZ-R2,ADR5044AKSZ-R2-ND,ADR5044AKSZR2,2156-ADR5044AKSZ-R2,ADR5044AKSZ-R2TR,ADR5044AKSZ-R2CT
Standard Package 250
Win Source Part Number 1226667-ADR5044AKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADR5044AKSZ-R2 CAD Model

Description

Introducing the ADR5044AKSZ-R2 from Analog Devices Inc.

The ADR5044AKSZ-R2 is a cutting-edge voltage reference chip designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-precision device is engineered to offer a stable and accurate reference voltage, which is a critical component in a wide array of electronic applications, from data converters to battery management systems.

Key Features of the ADR5044AKSZ-R2:

  • High Accuracy: The ADR5044AKSZ-R2 boasts an impressive initial accuracy, ensuring precise voltage reference for sensitive electronic circuits.
  • Low Temperature Coefficient: With a minimal temperature coefficient, this device maintains a consistent performance across a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to function correctly even with minimal differences between the input and output voltages, enhancing its efficiency and versatility in systems with tight power budgets.
  • Wide Operating Range: The ADR5044AKSZ-R2 is designed to operate over a broad range of input voltages, accommodating various power supplies and ensuring ease of integration into diverse electronic systems.
  • Compact Package: Available in a small-footprint package, this voltage reference chip occupies minimal space on a printed circuit board (PCB), making it an ideal choice for space-constrained applications.

Applications:

The ADR5044AKSZ-R2 is versatile enough to be employed in numerous applications. It is particularly well-suited for:

  • Precision data converters
  • Battery management
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

With its high precision and stability, the ADR5044AKSZ-R2 from Analog Devices Inc. is a reliable and essential component for any electronic system requiring a stable reference voltage. Its robust performance and adaptability to various conditions make it a top choice for engineers and designers looking to enhance the accuracy and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess