EN
  • EN
  • DE

ADR5043BRTZ-REEL7

Part No ADR5043BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 4.3μVrms
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 114571-ADR5043BRTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5043BRTZ-REEL7 CAD Model

Description

Product Overview: ADR5043BRTZ-REEL7 by Analog Devices Inc.

The ADR5043BRTZ-REEL7 is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This product is part of their ADR504x series, known for its stability and accuracy in critical applications. The ADR5043BRTZ-REEL7 comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 4.096 volts, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: It features an initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: The ADR5043BRTZ-REEL7 has a low temperature coefficient of 30 ppm/°C, maintaining stable performance over a wide temperature range.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4.5 V to 18 V, accommodating various system design requirements.
  • Low Dropout Voltage: It offers a low dropout voltage, which enhances efficiency by minimizing the voltage difference between the input and output.
  • Long-Term Stability: The voltage reference exhibits excellent long-term stability, a critical feature for applications requiring consistent performance over time.

Applications

The ADR5043BRTZ-REEL7 is ideal for precision data acquisition systems, high-resolution converters, and industrial automation where accurate voltage references are crucial. Its reliability and performance also make it suitable for medical and healthcare equipment, portable and battery-powered devices, and automotive electronics.

Packaging and Availability

Offered in a convenient tape and reel packaging, the ADR5043BRTZ-REEL7 ensures streamlined handling and assembly processes for high-volume production. This packaging format supports automated pick-and-place manufacturing, thereby reducing manual labor and enhancing production efficiency. Analog Devices Inc. provides this voltage reference in RoHS-compliant and lead(Pb)-free versions, adhering to environmental standards and regulations.

With its combination of precision, stability, and versatility, the ADR5043BRTZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable voltage reference solution.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3375 $53.5000
95+ $1.0974 $104.2530
145+ $1.0631 $154.1495
195+ $1.0288 $200.6160
255+ $0.9945 $253.5975
340+ $0.8917 $303.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess