EN
  • EN
  • DE

ADR434BRZ-REEL7

Part No ADR434BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.04% 8-SOIC
Manufacturer Analog Devices Inc.
Series XFET®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR434
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR434BRZ-REEL7TR, ADR434BRZ-REEL7-ND, 505-ADR434BRZ-REEL7CT, 505-ADR434BRZ-REEL7DKR, ADR434BRZ-REEL7TR-ND, ADR434BRZ-REEL7CT, ADR434BRZ-REEL7CT-ND, ADR434BRZ-REEL7DKR, ADR434BRZ-REEL7DKR-ND, 505-ADR434BRZ-REEL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910769-ADR434BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR434BRZ-REEL7 CAD Model

Description

Product Overview: ADR434BRZ-REEL7 by Analog Devices Inc.

The ADR434BRZ-REEL7 from Analog Devices Inc. is a precision, low noise, low drift voltage reference in a compact package. This device is part of a family of XFET® voltage references that feature low noise, high accuracy, and low temperature drift performance, making them ideal for high-end applications where a stable and precise voltage reference is critical.

Key Features

  • Output Voltage: The ADR434 provides a fixed output voltage of 4.096V, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Low Noise: It offers an impressively low noise performance of only 7 µV p-p (0.1 Hz to 10 Hz), ensuring a clean and stable reference signal for sensitive electronic applications.
  • High Accuracy: With an initial accuracy of ±0.1%, the ADR434BRZ-REEL7 provides precise voltage regulation, essential for critical measurement and control systems.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 3 ppm/°C (typical), minimizing voltage variation over a wide temperature range.
  • Wide Operating Range: It operates over a wide supply voltage range from 5 V to 18 V and can source up to 30 mA of output current, making it versatile for various applications.
  • Package and Availability: The ADR434BRZ-REEL7 is available in an 8-lead SOIC package and is supplied in a 7-inch reel, accommodating automated manufacturing processes.

Applications

The ADR434BRZ-REEL7 is suitable for a broad array of applications, including precision data acquisition systems, high-resolution converters, industrial instrumentation, and medical and scientific equipment where stable reference voltages are a necessity.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR434BRZ-REEL7 is no exception. The device is manufactured to high standards, ensuring reliable performance in demanding environments.

Overall, the ADR434BRZ-REEL7 is a top choice for designers looking for a stable, accurate, and reliable voltage reference solution that can significantly enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5515 $50.2060
10+ $10.2987 $102.9870
16+ $9.9769 $159.6304
21+ $9.6550 $202.7550
27+ $9.3332 $251.9964
36+ $8.3677 $301.2372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess