EN
  • EN
  • DE

ADR4525BRZ

Part No ADR4525BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 10mA 8-Pin SOIC N Tube / Ultralow Noise, High Accuracy | IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1.25μVp-p
Parts Input Voltage (V) 3V ~ 15V
Supply Current 950μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR4525
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141538-ADR4525BRZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADR4525
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR4525BRZ CAD Model

Description

The ADR4525BRZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This robust product is designed to offer a stable and accurate reference voltage for various applications such as precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR4525BRZ provides a precise 2.5V output voltage, which is vital for systems requiring a stable reference.
  • High Accuracy: Featuring an initial accuracy of ±0.02%, this voltage reference ensures precise measurements and stable performance over time.
  • Low Temperature Coefficient: With a temperature coefficient of 2 ppm/°C (max), the device offers exceptional temperature stability, making it suitable for applications operating across a wide range of temperatures.
  • Long-Term Stability: An impressive long-term stability of 150 ppm/1000 hours at 25°C ensures reliable performance over the product's lifespan.
  • Low Noise: The ADR4525BRZ boasts a low noise specification of 1.5 μV p-p (0.1 Hz to 10 Hz), minimizing signal interference and enhancing overall system accuracy.
  • Wide Supply Range: It operates with a supply range from 4.5V to 18V, providing flexibility in a variety of power supply configurations.
  • Package: Housed in a compact 8-lead SOIC package, the ADR4525BRZ is designed for space-constrained applications.

Applications

The ADR4525BRZ is ideal for high-precision applications, including:

  • Precision Data Acquisition Systems
  • High-resolution Converters
  • Battery-powered Devices
  • Industrial Control Systems
  • Medical Instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADR4525BRZ is no exception. This product is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and durability.

For detailed specifications, technical documents, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0253 $56.1771
16+ $6.5848 $105.3568
24+ $6.3791 $153.0984
33+ $6.1733 $203.7189
42+ $5.9675 $250.6350
57+ $5.3502 $304.9614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess