EN
  • EN
  • DE

ADR443ARZ

Part No ADR443ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise, LDO XFET Voltage References with Current Sink and Source
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.13%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.4μVp-p
Voltage - Input 3.5 V ~ 18 V
Operating Supply Current 3.75mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141530-ADR443ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADR443
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR443ARZ CAD Model

Description

Product Overview: ADR443ARZ

The ADR443ARZ is a high-precision, low-noise voltage reference component from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This device is part of the ADR44x series, which is trusted by engineers for its consistent performance and reliability.

Key Features

  • Precision Voltage Reference: The ADR443ARZ provides a 3.0V output with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 10 ppm/°C (typical), ensuring minimal deviation with temperature changes.
  • Low Noise: With a low 1/f noise of only 7 µVp-p (0.1 Hz to 10 Hz), it is an excellent choice for sensitive applications where noise can be a critical factor.
  • Wide Input Voltage Range: The device operates with a supply voltage range from 4.5V to 18V, providing flexibility in various supply conditions.
  • High Output Current: The ADR443ARZ can source up to 10 mA and sink up to 5 mA, accommodating a broad range of load conditions.
  • Long-Term Stability: Demonstrating exceptional long-term stability, this voltage reference has a typical drift of less than 150 ppm/1000 hours, making it reliable over extended periods.
  • Package: It is available in an 8-lead SOIC package, which is suitable for standard surface mount processes and is compact for space-constrained applications.

Applications

The ADR443ARZ is ideal for high-performance data acquisition systems, precision instrumentation, and medical and industrial equipment where accurate voltage referencing is critical. It is also commonly used in battery-powered devices, due to its low power consumption and wide input voltage range.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADR443ARZ is rigorously tested to ensure it meets stringent performance standards. Customers can trust this voltage reference to deliver precision and stability in their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7423 $58.4538
13+ $7.9937 $103.9181
20+ $7.7439 $154.8780
27+ $7.4941 $202.3407
35+ $7.2443 $253.5505
47+ $6.4949 $305.2603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess