EN
  • EN
  • DE

ADR435TRZ-EP

Part No ADR435TRZ-EP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.04% 8-SOIC
Manufacturer Analog Devices Inc.
Series XFET®
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR435
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910771-ADR435TRZ-EP
Ultra Librarian 3D Model Ultra Librarian ADR435TRZ-EP CAD Model

Description

Product Overview: ADR435TRZ-EP from Analog Devices Inc.

The ADR435TRZ-EP, part of the EP (Enhanced Product) series from Analog Devices Inc., is a high-precision voltage reference component designed for demanding applications that require a stable and accurate voltage reference. This device offers a precise 5V output with an impressive temperature coefficient, making it ideal for high-performance data converters, precision instruments, and industrial automation systems where stability and accuracy are critical.

Key Features

  • Output Voltage: Provides a stable 5V reference voltage with an initial accuracy of ±0.1%.
  • Temperature Coefficient: Features a low temperature coefficient of 3 ppm/°C (typical), ensuring minimal deviation over a wide temperature range.
  • Low Noise: Delivers low noise performance with 1.0 µVp-p/V of output noise (0.1 Hz to 10 Hz), suitable for sensitive applications.
  • Long-Term Stability: Offers excellent long-term stability of 50 ppm/√kHr, which is crucial for applications requiring consistent performance over time.
  • Load Regulation: Exhibits superior load regulation characteristics, maintaining output stability despite changes in load conditions.
  • Supply Range: Operates with a wide supply range of 7V to 18V, providing design flexibility.
  • Extended Temperature Range: Functional over an extended industrial temperature range of -55°C to +125°C, making it suitable for harsh environments.

Applications

  • Precision Data Converters
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Industrial Automation and Process Control
  • Medical and Scientific Instrumentation
  • Automotive Electronics
  • Telecommunication Infrastructure

The ADR435TRZ-EP's robust design and enhanced specifications make it an excellent choice for systems where precision is paramount. Its compliance with military standards for enhanced product (EP) specifications guarantees its reliability in mission-critical and extreme applications. Analog Devices Inc. ensures that the ADR435TRZ-EP meets stringent quality and performance standards, making it a trustworthy component for your high-accuracy and stability needs.

Whether you're designing for aerospace, military, or precision industrial applications, the ADR435TRZ-EP from Analog Devices Inc. provides a solid foundation for your voltage reference requirements, ensuring consistent performance and precision across a wide range of operating conditions.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1074 $66.3222
6+ $18.1395 $108.8370
9+ $17.5726 $158.1534
12+ $17.0057 $204.0684
16+ $16.4389 $263.0224
21+ $14.7383 $309.5043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 926 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess