EN
  • EN
  • DE

ADR395AUJZ-REEL7

Part No ADR395AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADR39
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.12%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 5.3 V ~ 15 V
Operating Supply Current 140μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141476-ADR395AUJZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADR395
Introduction Date August 09, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR395AUJZ-REEL7 CAD Model

Description

Product Overview: ADR395AUJZ-REEL7 by Analog Devices Inc.

Analog Devices Inc. presents the ADR395AUJZ-REEL7, a precision voltage reference component that offers a stable and accurate reference voltage for high-performance analog-to-digital and digital-to-analog conversions in a wide array of electronic applications. This product is part of the ADR39x series, known for its high accuracy and low noise output, making it an ideal choice for precision measurement and control systems.

Key Features

  • Precision Voltage: The ADR395AUJZ-REEL7 provides a 5.0V output with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 8 ppm/°C (max) over the industrial temperature range, ensuring reliable performance under varying conditions.
  • Long-Term Stability: Demonstrating superior long-term stability, this voltage reference can be trusted for applications requiring consistent performance over time.
  • Low Noise: With a low 1/f noise of only 8 µV p-p (0.1 Hz to 10 Hz), the ADR395AUJZ-REEL7 is suitable for noise-sensitive applications.
  • Wide Supply Range: It operates with a supply range from 7V to 18V, providing flexibility in various power supply scenarios.
  • Low Power Consumption: This device is designed for power-sensitive applications, consuming only 700 µA (max) of quiescent current.
  • Small Footprint: Housed in a compact SOT-23 package, the ADR395AUJZ-REEL7 is optimized for space-constrained applications.
  • RoHS Compliant: Complying with RoHS standards, it meets current environmental regulations for electronic components.

Applications

The ADR395AUJZ-REEL7 is versatile and can be used in various high-precision electronic systems, including:

  • Data Acquisition Systems
  • Instrumentation
  • Medical Devices
  • Industrial Process Control
  • Battery-Powered Devices
  • Automotive Electronics

With its combination of high accuracy, low noise, and stability, the ADR395AUJZ-REEL7 from Analog Devices Inc. represents a reliable solution for designers looking to enhance the performance of their electronic systems. Packaged in a convenient reel format, this product is also well-suited for high-volume manufacturing and automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2773 $52.4368
38+ $2.6891 $102.1858
58+ $2.6050 $151.0900
80+ $2.5210 $201.6800
103+ $2.4370 $251.0110
138+ $2.1849 $301.5162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess