EN
  • EN
  • DE

ADR391ART-REEL7

Part No ADR391ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Max Input Voltage 18 V
Maximum Operating Temperature 125 °C
Max Output Current 5 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 5
Output Current 5 mA
Output Voltage 2.5 V
Packaging Cut Tape (CT)
Quiescent Current 140 µA
Radiation Hardening No
Reference Type Series
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Tolerance 0.24 %
Win Source Part Number 1043748-ADR391ART-REEL7
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR391ART-REEL7 CAD Model

Description

Product Overview: ADR391ART-REEL7 by Analog Devices Inc.

The ADR391ART-REEL7 is a precision 2.048V voltage reference from Analog Devices Inc., renowned for its high accuracy and stability across a wide range of operating conditions. This product is part of the ADR39x series, which are low-power, low-noise voltage references in tiny footprints, making them ideal for precision data conversion applications in space-constrained environments.

Key Features:

  • Precision Voltage: The ADR391ART-REEL7 provides a precise 2.048V output, which is commonly used as a reference for 12-bit or 14-bit analog-to-digital converters (ADCs), ensuring high accuracy in digital representation of analog signals.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for precision applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 8 ppm/°C (max), which guarantees stable output across a wide temperature range, minimizing errors due to thermal variations.
  • Low Noise: The ADR391ART-REEL7 offers a low noise performance of 17 µV p-p (0.1 Hz to 10 Hz), making it suitable for sensitive applications where noise can be a critical factor.
  • Long-Term Stability: It exhibits excellent long-term stability, thus ensuring consistent performance over the lifetime of the device.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it compatible with a variety of supply voltages and enhancing its flexibility in system design.
  • Supply Range: The ADR391ART-REEL7 is designed to operate from a supply range of 3.3V to 5.0V, accommodating common system power rails.

Applications:

The ADR391ART-REEL7 is suited for a multitude of applications, including:

  • Precision data acquisition systems
  • Battery-powered instruments
  • Industrial control systems
  • Medical and healthcare equipment
  • Automotive electronics

Its small size, provided in a SOT-23 package, and the fact that it is offered on a 7-inch reel (REEL7) format, makes it convenient for automated manufacturing processes, ensuring consistent and reliable integration into various electronic systems.

With its combination of high precision, low power consumption, and small footprint, the ADR391ART-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and stability of their systems without compromising on space or power efficiency.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess