EN
  • EN
  • DE

ADR370ART-REEL7

Part No ADR370ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC SOT-23-3 / Voltage Reference IC V SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADR370
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558779-ADR370ART-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR370ART-REEL7 CAD Model

Description

Analog Devices Inc. presents the ADR370ART-REEL7

Analog Devices Inc. is renowned for its high-quality electronic components, and the ADR370ART-REEL7 is a testament to the company's commitment to excellence. This precision voltage reference is a crucial component in a wide range of applications, from precision data converters to battery-powered devices. It offers a stable and precise reference voltage, ensuring the performance and reliability that designers need for their electronic circuits.

Key Features of the ADR370ART-REEL7

  • Output Voltage: The ADR370ART-REEL7 provides a precise 2.048 V output, which is ideal for many analog-to-digital converters (ADCs) that require a 2.048 V reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage for sensitive applications.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient of 9 ppm/°C, making it reliable over a wide temperature range.
  • Low Dropout Voltage: The ADR370 operates with a low dropout voltage, making it suitable for battery-operated devices where power efficiency is critical.
  • Long-Term Stability: Over time, the ADR370ART-REEL7 shows minimal deviation in reference voltage, ensuring consistent performance throughout the lifespan of the product.
  • Compact Package: It comes in a small SOT-23 package, which is perfect for space-constrained applications.
  • Reel Packaging: The REEL7 suffix indicates that this product is provided in a tape and reel format, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

Applications

The ADR370ART-REEL7 is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • Battery-powered and portable devices
  • Data acquisition systems
  • Industrial control systems
  • Medical and healthcare equipment
  • Automotive electronics

With its combination of high precision, stability, and low power consumption, the ADR370ART-REEL7 from Analog Devices Inc. is an optimal solution for designers looking for a reliable voltage reference source. Its compact form factor and ease of integration make it a preferred choice for engineers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9528 $58.5840
75+ $1.6024 $120.1800
115+ $1.5522 $178.5030
155+ $1.5022 $232.8410
200+ $1.4521 $290.4200
270+ $1.3019 $351.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess