EN
  • EN
  • DE

ADR292GR

Part No ADR292GR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF PREC 4.096V 5MA 8-SOIC / Series Voltage Reference IC Fixed 4.096V V ±0.15% 5 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 5 mA
Tolerance ±0.15%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 12µVp-p
Voltage - Input 5V ~ 15V
Current - Supply 18µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR292
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860368-ADR292GR
Ultra Librarian 3D Model Ultra Librarian ADR292GR CAD Model

Description

The ADR292GR, crafted by the renowned Analog Devices Inc., is a high-precision, low-power, micropower voltage reference. This device is part of a series that offers a fixed output voltage of 2.5V, which is ideal for precision data conversion in a 5V system or for single-supply 3V systems. Its impressive design is tailored to maintain stability and accuracy over time and varying temperature conditions.

Key Features

  • High Accuracy: The ADR292GR boasts an initial accuracy of ±0.15% (max) and a temperature coefficient of 10 ppm/°C (max), which ensures reliable performance over a wide temperature range.
  • Low Power Consumption: With a quiescent current of 25 µA (max), this voltage reference is optimized for battery-powered and portable applications, where power efficiency is crucial.
  • Wide Operating Range: The device operates over a broad voltage range from 4V to 12V, providing versatility for different circuit designs and applications.
  • Excellent Load Regulation: The ADR292GR exhibits superior load regulation characteristics, making it resilient to changes in load conditions.
  • Extended Temperature Range: It is designed to perform consistently across an industrial temperature range of -40°C to +125°C, suitable for harsh environments.

Applications

The ADR292GR is a versatile component that can be used in various applications such as:

  • Precision data acquisition systems
  • Battery-powered instrumentation
  • Portable medical devices
  • Industrial process control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the ADR292GR is no exception. It comes in an 8-lead SOIC package, ensuring compactness and ease of integration into various circuit designs. The device is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

In summary, the ADR292GR from Analog Devices Inc. is a stellar choice for designers looking for a stable, accurate, and low-power voltage reference. Its robust feature set and versatility make it an ideal component for precision applications where reliability is paramount.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9993 $59.9916
29+ $4.1021 $118.9609
44+ $3.9739 $174.8516
61+ $3.8457 $234.5877
78+ $3.7175 $289.9650
104+ $3.3329 $346.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess