EN
  • EN
  • DE

ADR291GRZ

Part No ADR291GRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140181-ADR291GRZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR291GRZ CAD Model

Description

The ADR291GRZ is a high-precision voltage reference component from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This voltage reference IC provides a precise 2.5V output, which is essential for various analog-to-digital conversions, precision measurement, and power supply control systems.

Key Features

  • Output Voltage: A stable and precise 2.5V output voltage, which is vital for maintaining the accuracy of the system it is incorporated into.
  • Low Temperature Coefficient: With a low temperature coefficient, the ADR291GRZ ensures consistent performance over a wide temperature range, making it suitable for demanding environmental conditions.
  • High Accuracy: This voltage reference boasts an initial accuracy of ±0.15% (max), which is crucial for applications where precision is paramount.
  • Low Dropout Voltage: The ADR291GRZ operates with a low dropout voltage, enhancing its efficiency and making it ideal for battery-operated devices.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring that its performance degrades minimally over time.
  • Wide Supply Range: The device operates across a broad supply range, adding to its versatility in different circuit architectures.
  • Package: The ADR291GRZ is available in an 8-lead SOIC package, which is suitable for compact PCB layouts.

Applications

The ADR291GRZ is designed for high-end and precision applications. It is commonly used in precision data acquisition systems, industrial control systems, battery-powered and portable instruments, and medical devices where accurate voltage reference is critical for the performance of the system.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADR291GRZ is manufactured with rigorous standards, ensuring that it meets the demands of the most critical applications in terms of performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9229 $59.5374
13+ $8.1418 $105.8434
20+ $7.8874 $157.7480
27+ $7.6330 $206.0910
34+ $7.3785 $250.8690
46+ $6.6153 $304.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess