EN
  • EN
  • DE

ADR291GRUZ-REEL

Part No ADR291GRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.24% 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Manufacturer Analog Devices Inc.
Series XFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name ADR291
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910756-ADR291GRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADR291GRUZ-REEL CAD Model

Description

Product Overview: ADR291GRUZ-REEL

The ADR291GRUZ-REEL, manufactured by Analog Devices Inc., is a high-precision, low-power voltage reference device that comes in a convenient tape and reel packaging format for automated assembly processes. This product is part of a family of micropower, low dropout voltage references that provide a stable output voltage from a minimum supply of just 100 mV above the output voltage, making it ideal for battery-powered applications.

Key Features

  • Precision Voltage Reference: The ADR291GRUZ-REEL offers a precise and stable output voltage, ensuring reliable performance for critical applications.
  • Low Power Consumption: With a quiescent current of typically 5 µA, this device is optimized for power-sensitive designs.
  • Low Dropout Voltage: The voltage reference can operate with a very low dropout, making it suitable for use with low supply voltages.
  • Wide Operating Temperature Range: This product is designed to operate over an industrial temperature range, ensuring functionality in a variety of environments.
  • High Output Current: Capable of sourcing up to 5 mA and sinking up to 1 mA, the ADR291GRUZ-REEL can drive a wide range of loads.
  • Package: Supplied in a small surface-mount package (TSOT-23), it is ideal for space-constrained applications.

Applications

The ADR291GRUZ-REEL is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable medical devices
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Industrial control systems

With its robust design and high accuracy, the ADR291GRUZ-REEL voltage reference from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance of their electronic systems. The device's long-term stability and low temperature coefficient contribute to its superior performance, making it an essential component for precision analog applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6463 $50.5852
10+ $10.3765 $103.7650
15+ $10.0522 $150.7830
21+ $9.7280 $204.2880
27+ $9.4037 $253.8999
36+ $8.4309 $303.5124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess