EN
  • EN
  • DE

ADR02BUJZ-REEL7

Part No ADR02BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Parts Input Voltage (V) 7V ~ 36V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Family Part Number ADR02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141410-ADR02BUJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR02BUJZ-REEL7 CAD Model

Description

Product Overview: ADR02BUJZ-REEL7 by Analog Devices Inc.

The ADR02BUJZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance integrated circuits. This precision voltage reference is part of the ADR02 series and comes packaged in a convenient tape and reel format, specifically the 7-inch reel, which is ideal for automated assembly processes.

With a nominal output voltage of 5V, the ADR02BUJZ-REEL7 provides a stable and accurate reference that is essential for various applications requiring precise voltage regulation. It boasts an impressive temperature coefficient, ensuring that the voltage output remains consistent across a wide temperature range, which is critical for applications that operate under varying environmental conditions.

The ADR02BUJZ-REEL7 is designed for ease of use and flexibility. It is compatible with high-resolution analog-to-digital and digital-to-analog converters, making it a suitable reference for data conversion in precision measurement devices. Its low dropout voltage and wide input voltage range allow it to function effectively in systems with limited power supply options.

Key features of the ADR02BUJZ-REEL7 include:

  • High accuracy output voltage of 5V with tight tolerances
  • Low temperature coefficient for stable performance over temperature variations
  • Low noise performance for sensitive applications
  • Long-term stability and high reliability
  • Wide input voltage range accommodating various power supply conditions
  • Low dropout performance, making it suitable for battery-powered devices
  • Small package size for space-constrained applications

This product is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. Whether used in industrial, medical, automotive, or consumer electronics, the ADR02BUJZ-REEL7 is designed to deliver precise voltage references, ensuring the accuracy and stability of your electronic designs.

For engineers and designers looking for a reliable voltage reference that combines performance with practicality, the ADR02BUJZ-REEL7 from Analog Devices Inc. is an excellent choice that promises to enhance the performance of your electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5899 $54.3596
9+ $11.1507 $100.3563
14+ $10.8022 $151.2308
20+ $10.4538 $209.0760
25+ $10.1053 $252.6325
34+ $9.0600 $308.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess