EN
  • EN
  • DE

ADP8861ACBZ-R7

Part No ADP8861ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 4.3 V ~ 5.5 V
Output Current per Channel 30mA, 60mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-UFBGA, WLCSP
Manufacturer Package 20-WLCSP
Win Source Part Number 768057-ADP8861ACBZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP8861
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP8861ACBZ-R7 CAD Model

Description

The ADP8861ACBZ-R7 is a sophisticated backlight LED driver component designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This driver is engineered to provide a high-efficiency solution for controlling the backlighting of small to medium-sized LCD displays used in a variety of portable devices such as smartphones, tablets, and digital cameras.

Key Features

  • Charge Pump Technology: The ADP8861ACBZ-R7 utilizes a 1x/1.5x/2x fractional charge pump to ensure efficient operation over a wide range of input voltages, thereby optimizing power usage for battery-operated devices.
  • Multiple LED Channels: It supports up to seven LED channels, each of which can be independently controlled, providing flexibility in creating uniform backlighting or specific lighting patterns.
  • Programmable Dimming: The device features programmable dimming capabilities, which allow for smooth transitions and adjustments in brightness levels to cater to user preferences or ambient light conditions.
  • I2C Interface: With an I2C-compatible serial interface, the ADP8861ACBZ-R7 offers easy programmability and integration with a host processor, facilitating communication and control.
  • Automatic LED Current Matching: To ensure consistent brightness across all LEDs, the driver incorporates automatic LED current matching, which compensates for variations in LED forward voltage.
  • Thermal Protection: The device includes built-in thermal protection that prevents overheating, thereby ensuring reliability and longevity of both the driver and the LEDs it controls.
  • Compact Package: Housed in a compact WLCSP package, the ADP8861ACBZ-R7 is designed for space-constrained applications, offering a minimal footprint on the PCB.

Applications

The ADP8861ACBZ-R7 is ideal for a range of applications where efficient backlighting is crucial. Its versatility makes it suitable for portable devices, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Navigation Systems
  • Digital Cameras and Camcorders
  • Handheld Gaming Consoles

In summary, the ADP8861ACBZ-R7 from Analog Devices Inc. is a high-performance, feature-rich LED backlight driver that offers designers a flexible and efficient solution for managing the backlighting of various LCD displays in portable electronic devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess