EN
  • EN
  • DE

ADP7102ACPZ-5.0-R7

Part No ADP7102ACPZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 20 V, 300 mA, Low Noise, CMOS LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5V
Voltage Dropout (Maximum) 0.325V @ 300mA
Output Current 300mA
Operating Supply Current 900μA ~ 1.4mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1141384-ADP7102ACPZ-5.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7102
Introduction Date October 19, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP7102ACPZ-5.0-R7 CAD Model

Description

ADP7102ACPZ-5.0-R7: High-Performance CMOS Linear Regulator

The ADP7102ACPZ-5.0-R7 from Analog Devices Inc. is a state-of-the-art CMOS linear regulator that offers excellent noise performance and power supply rejection ratio (PSRR) characteristics. Designed to provide a fixed 5.0V output with up to 300 mA of output current, this regulator is ideal for precision analog applications where a stable and clean voltage supply is critical.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADP7102ACPZ-5.0-R7 is suitable for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature makes the ADP7102ACPZ-5.0-R7 a great choice for battery-operated devices where maximizing battery life is essential.

One of the key attributes of this linear regulator is its low quiescent current, which contributes to minimal power consumption when in operation. This aspect, coupled with the no-load ground current, makes it an energy-efficient solution for portable electronics, medical devices, and industrial instrumentation. The device also features over-current protection and thermal overload protection, providing a reliable safeguard for both the regulator and the system it powers.

The ADP7102ACPZ-5.0-R7 operates over a wide input voltage range from 4.3V to 20V, giving designers the flexibility to use it in various applications. Additionally, it offers a fast transient response, ensuring stable performance during rapid changes in load, which is particularly important for high-speed analog circuits.

For applications that demand a low-noise power supply, the ADP7102ACPZ-5.0-R7 excels with its low 9 µVrms of output noise, making it an excellent choice for sensitive RF or audio applications where noise can significantly impact performance.

In summary, the ADP7102ACPZ-5.0-R7 by Analog Devices Inc. is a versatile, high-performance linear voltage regulator that combines energy efficiency, robust protection features, and low-noise operation, making it an ideal power management solution for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2597 $55.5582
14+ $7.5977 $106.3678
21+ $7.3603 $154.5663
29+ $7.1229 $206.5641
37+ $6.8855 $254.7635
49+ $6.1732 $302.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess