EN
  • EN
  • DE

ADP7102ACPZ-3.3-R7

Part No ADP7102ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 20 V, 300 mA, Low Noise, CMOS LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.325V @ 300mA
Output Current 300mA
Operating Supply Current 900μA ~ 1.4mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1141383-ADP7102ACPZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7102
Introduction Date October 19, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP7102ACPZ-3.3-R7 CAD Model

Description

Analog Devices Inc. ADP7102ACPZ-3.3-R7 Voltage Regulator

The ADP7102ACPZ-3.3-R7 from Analog Devices Inc. is a high-performance, CMOS, low-dropout linear regulator that operates from 3.3V input voltage. This compact and efficient voltage regulator offers a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and precise voltage supply.

With its low dropout voltage and the ability to deliver up to 300 mA of output current, the ADP7102ACPZ-3.3-R7 is particularly well-suited for portable devices, where extended battery life is crucial. The device features excellent transient response and high power supply rejection ratio (PSRR), which ensures a stable output voltage even in the presence of supply voltage fluctuations or varying load conditions.

The ADP7102ACPZ-3.3-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers good thermal performance. The regulator also includes a range of protective features, such as overcurrent protection and thermal overload protection, which safeguard the device and the application it powers against adverse conditions.

Key features of the ADP7102ACPZ-3.3-R7 include:

  • Fixed output voltage of 3.3V with high accuracy
  • Low dropout voltage for improved efficiency
  • Output current capability of up to 300 mA
  • High PSRR for stable operation under varying conditions
  • Fast transient response
  • Overcurrent and thermal protection features
  • Compact LFCSP package suitable for space-constrained applications

This linear regulator is a reliable solution for designers looking to maintain a clean and stable power supply in their electronic systems. Whether it's for consumer electronics, medical devices, or industrial instrumentation, the ADP7102ACPZ-3.3-R7 from Analog Devices Inc. offers a combination of performance, precision, and protection that ensures optimal functionality and longevity for sensitive electronic circuits.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4228 $50.8788
51+ $1.9880 $101.3880
78+ $1.9258 $150.2124
108+ $1.8637 $201.2796
139+ $1.8016 $250.4224
186+ $1.6152 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess