EN
  • EN
  • DE

ADP5587ACPZ-1-R7

Part No ADP5587ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER/KEYBRD CTRLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features I/O Expander 18 I²C 24-LFCSP-WQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Number of I/O 18
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP-WQ (4x4)
Family Name ADP5587
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP5587ACPZ-1-R7CT, ADP5587ACPZ-1-R7TR, 505-ADP5587ACPZ-1-R7CT, ADP5587ACPZ-1-R7DKR-ND, ADP5587ACPZ-1-R7-ND, ADP5587ACPZ-1-R7CT-ND, -2735-ADP5587ACPZ-1-R7CT, ADP5587ACPZ-1-R7TR-ND, ADP5587ACPZ-1-R7DKR, 505-ADP5587ACPZ-1-R7TR, 505-ADP5587ACPZ-1-R7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860342-ADP5587ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP5587ACPZ-1-R7 CAD Model

Description

The ADP5587ACPZ-1-R7 from Analog Devices Inc. is a highly integrated device designed to add extensive interface functionality to various applications with minimal footprint and design complexity. This component is part of the keypad and I/O expander family, which is perfect for mobile devices, industrial control panels, and any system that requires an extended human-machine interface (HMI).

Key Features:

  • Keypad Scanning: Supports up to 10 × 8 matrix, allowing for up to 80 keys with ghost and phantom key detection.
  • General-Purpose Inputs/Outputs (GPIOs): Features 19 GPI/Os for expanded functionality and system integration.
  • On-Chip FIFO: Integrates a 16-byte FIFO to store keypad and GPIO events, which helps to reduce the interrupt service load on the host processor.
  • Event Interrupt: Generates an interrupt signal upon a keypress or GPIO event, ensuring prompt system response.
  • Power Management: Offers automatic keypress detection and wake-up function, which contributes to the power efficiency of the overall system.
  • I2C Interface: Utilizes a standard I2C serial interface for communication with the host controller, ensuring easy integration into most systems.
  • Robust Design: Encased in a compact 32-lead LFCSP (5x5mm) package, which is suitable for space-constrained applications.

Applications:

The versatility of the ADP5587ACPZ-1-R7 makes it ideal for a wide range of applications, including but not limited to:

  • Smartphones and Portable Devices
  • Industrial Control Panels
  • Automotive Infotainment Systems
  • Remote Controls
  • Security Systems

Product Quality and Support:

Analog Devices Inc. is known for its commitment to high-quality products. The ADP5587ACPZ-1-R7 is built to meet the rigorous standards expected of today's electronic components, ensuring reliability and performance. For technical support and detailed documentation, customers can access Analog Devices' extensive resources, including application notes, datasheets, and reference designs.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess