EN
  • EN
  • DE

ADP5070AREZ-R7

Part No ADP5070AREZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Independent Positive and Negative Outputs | IC REG BST SEPIC ADJ DL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 0.8V, 1.6V
Maximum Output Voltage ±39V
Output Current 600mA, 1A
Switching Frequency 1.2MHz, 2.4MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Family Part Number ADP5070
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141375-ADP5070AREZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5070AREZ-R7 CAD Model

Description

The ADP5070AREZ-R7 is a versatile and high-performance DC-to-DC converter IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to efficiently convert input voltages into a dual output, making it an ideal choice for a wide range of applications such as portable devices, communication systems, and industrial equipment.

Key Features:

  • Input Voltage Range: The ADP5070AREZ-R7 supports a wide input voltage range from 2.85 V to 15 V, accommodating various power sources and ensuring flexibility in system design.
  • Dual Output Channels: It offers two independent output channels with adjustable output voltages, which can be configured either in a positive or negative polarity, providing a versatile power solution for systems requiring multiple voltage rails.
  • High Efficiency: This IC is designed for high efficiency, which helps in reducing power loss and improving overall system performance.
  • Integrated Switching Regulators: The device includes internal switching regulators, which minimize the need for external components and simplify the power supply design.
  • Compact Package: Encased in a compact R7 package, the ADP5070AREZ-R7 saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Portable and battery-powered devices
  • Wireless and RF communications
  • Industrial and instrumentation systems
  • Medical equipment
  • Optical networking

The ADP5070AREZ-R7 is designed with robust protection features, including overvoltage protection, thermal shutdown, and under-voltage lockout, which ensure the longevity and reliability of both the IC and the end application. Its high level of integration and ease of use make it a popular choice among engineers and designers looking to streamline their power supply designs and achieve a compact, efficient, and reliable power management solution.

With its combination of performance, efficiency, and compact size, the ADP5070AREZ-R7 from Analog Devices Inc. is an excellent choice for any application requiring a reliable and flexible dual-output power supply.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3525 $51.4675
17+ $6.0329 $102.5593
26+ $5.8443 $151.9518
36+ $5.6558 $203.6088
46+ $5.4673 $251.4958
62+ $4.9017 $303.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess