EN
  • EN
  • DE

ADP5030ACBZ-1228R7

Part No ADP5030ACBZ-1228R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC RF LDO 16 WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function RF LDO
RF Type ISM, GPS
Secondary Attributes With Load Switch
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.56x1.56)
Base Product Number ADP5030
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860330-ADP5030ACBZ-1228R7
Ultra Librarian 3D Model Ultra Librarian ADP5030ACBZ-1228R7 CAD Model

Description

The ADP5030ACBZ-1228R7 is a high-performance integrated power solution from Analog Devices Inc., designed to provide efficient power management for a variety of applications. This compact, integrated module combines multiple voltage regulators in a single package, offering a space-saving solution that simplifies the design process for engineers.

Key Features

  • Dual Channel Regulator: The device includes two high-efficiency, step-down regulators with independent enable and power-good signals for each channel.
  • Wide Input Voltage Range: The ADP5030ACBZ-1228R7 operates over a broad input voltage range from 2.3 V to 5.5 V, making it versatile for various supply voltages.
  • Adjustable Output Voltage: Each channel can be configured to provide an adjustable output voltage, accommodating a variety of power requirements for different components.
  • High Efficiency: The module features high-efficiency conversion rates, which helps to minimize power loss and heat dissipation, extending the battery life of portable devices.
  • Compact Package: Enclosed in a small 16-ball WLCSP (Wafer Level Chip Scale Package), the ADP5030ACBZ-1228R7 is optimized for space-constrained applications.
  • Thermal Protection: The device includes thermal overload protection to ensure reliable operation under a wide range of temperature conditions.

Applications

The ADP5030ACBZ-1228R7 is suitable for a wide array of applications that require efficient power management. This includes but is not limited to:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Industrial and instrumentation systems
  • Communication devices
  • Consumer electronics

Conclusion

The ADP5030ACBZ-1228R7 from Analog Devices Inc. is an ideal choice for designers looking for a reliable, high-efficiency power management solution. Its dual-channel capability, wide input voltage range, and compact size make it an excellent choice for a variety of applications, ensuring optimal performance and extended device operation.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8944 $66.3040
75+ $1.5546 $116.5950
120+ $1.5059 $180.7080
160+ $1.4573 $233.1680
205+ $1.4088 $288.8040
275+ $1.2630 $347.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess