EN
  • EN
  • DE

ADP50290002CBZR

Part No ADP50290002CBZR
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC COMPACT PMU 64WLCSP / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP50290002
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 816767-ADP50290002CBZR
Ultra Librarian 3D Model Ultra Librarian ADP50290002CBZR CAD Model

Description

Introducing the ADP50290002CBZR Voltage Regulator by Analog Devices Inc.

Analog Devices Inc. presents the advanced ADP50290002CBZR, a high-performance voltage regulator designed to deliver exceptional accuracy and power efficiency. This product is tailored to meet the demanding requirements of a wide range of applications, from sensitive RF circuits to high-speed digital processors.

The ADP50290002CBZR boasts a compact footprint, making it an ideal choice for space-constrained applications. Its design ensures minimal impact on the surrounding circuitry, providing a clean and stable power supply. The voltage regulator operates over a broad input voltage range, accommodating various power sources and system voltages with ease.

Key Features:

  • High Accuracy: With its precision voltage regulation, the ADP50290002CBZR ensures the stability and reliability of your system, maintaining tight control over output voltage variations.
  • Efficiency: Optimized for low quiescent current, this regulator helps in reducing power losses, thereby extending battery life in portable applications and lowering thermal footprints in all systems.
  • Thermal Management: Built with an advanced thermal design, the ADP50290002CBZR operates reliably across a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Protection Features: This device includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding your application from potential damage caused by abnormal operating conditions.
  • Flexibility: The output voltage is adjustable, catering to a variety of design requirements, which allows designers to tailor the regulator to specific needs.

Whether you are developing a cutting-edge communication device, a precise measurement instrument, or a high-speed digital system, the ADP50290002CBZR from Analog Devices Inc. is engineered to provide a reliable and efficient power solution. Its robust design, combined with advanced features, ensures that your products perform at their best, delivering the quality and reliability that Analog Devices Inc. is known for.

Choose the ADP50290002CBZR for your next project and experience the difference that precision engineering and quality performance can make in your power regulation needs.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess