EN
  • EN
  • DE

ADP3806JRU-12.6-RL

Part No ADP3806JRU-12.6-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Hifreq switchmode li-ion battery chrger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Pins 24
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Win Source Part Number 1043720-ADP3806JRU-12.6-RL
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3806JRU-12.6-RL CAD Model

Description

ADP3806JRU-12.6-RL Product Image

The ADP3806JRU-12.6-RL is a highly integrated, high-performance charge management controller designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This component is specifically engineered to deliver efficient and reliable charging solutions for lithium-ion (Li-Ion) and lithium-polymer (Li-Poly) batteries, which are widely used in portable electronic devices such as smartphones, tablets, and laptops.

Key Features:

  • Precision end-of-charge voltage control, ensuring the longevity and safety of your battery.
  • Programmable charge current, allowing for flexible and customizable charging profiles tailored to specific battery requirements.
  • Integrated safety features, including overvoltage, overcurrent, and thermal protection, which safeguard both the charging circuit and the battery.
  • Charge status indication, providing real-time feedback on the charging process through an external LED or other display mechanisms.
  • Automatic trickle charge initiation for pre-charging deeply discharged batteries, thereby enhancing battery recovery and maintenance.

Applications:

The ADP3806JRU-12.6-RL is suitable for a diverse range of applications that require efficient battery management. It is particularly useful in designing power management systems for handheld devices, medical equipment, and other battery-powered apparatus where charging time, battery life, and safety are of paramount importance.

Product Specifications:

Parameter Value
Input Voltage (VIN) Up to 28V
Charge Voltage Precision ±0.8%
Operating Temperature Range -40°C to +85°C
Package TSSOP-16

The ADP3806JRU-12.6-RL is available in a TSSOP-16 package, providing a compact solution for space-constrained applications. With its robust design and comprehensive features, this charging controller is an excellent choice for any application that demands precise and efficient battery management.

For more information, datasheets, and support, visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess