EN
  • EN
  • DE

ADP3309ART-2.85-RL

Part No ADP3309ART-2.85-RL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description anyCAP 100 mA Low Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141297-ADP3309ART-2.85-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3309ART-2.85-RL CAD Model

Description

ADP3309ART-2.85-RL Voltage Regulator by Analog Devices Inc.

The ADP3309ART-2.85-RL is a high-precision, low-dropout voltage regulator crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This particular model is designed to deliver a fixed output voltage of 2.85V, making it an ideal solution for powering sensitive analog and digital circuits that require a stable voltage supply.

With an impressive dropout voltage of merely 110mV at a 100mA load, the ADP3309 stands out for its efficiency, ensuring minimal power loss between input and output. This characteristic is particularly beneficial in battery-operated devices, where energy conservation is paramount.

The device is offered in a compact SOT-23 package, denoted by the 'ART' suffix in its part number, which is suitable for space-constrained applications. The 'RL' suffix indicates that the product is provided in reel packaging, which is convenient for automated manufacturing processes.

Key features of the ADP3309ART-2.85-RL include:

  • High Accuracy: Output voltage accuracy is within ±0.8%, ensuring precise power supply for critical components.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltages, which is ideal for low-voltage operations.
  • High Output Current: Capable of supplying up to 200mA, this regulator can support a wide range of applications.
  • Low Quiescent Current: The quiescent current is only 90μA at no load and 120μA under full load, which contributes to the overall power efficiency of the system.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive power dissipation.
  • Current Limiting: The regulator features current limiting to protect the device and the load from overcurrent conditions.
  • No Load Stability: The device remains stable and operational even when there is no load, a critical feature for dynamic and intermittent load conditions.

The ADP3309ART-2.85-RL is a reliable choice for applications requiring high-precision voltage regulation, such as portable devices, wireless communication equipment, and digital cameras. Analog Devices Inc.'s commitment to quality ensures that this voltage regulator will provide stable and efficient power management in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess