ADP3160J Product Overview
The ADP3160J is a high-performance synchronous buck switching regulator controller designed by Analog Devices Inc. This advanced power management integrated circuit (IC) is tailored for complex applications that require efficient voltage regulation, such as personal computers, servers, and other embedded systems. With its precision voltage regulation and robust feature set, the ADP3160J offers a versatile solution for your power needs.
Key Features
- High Efficiency: The ADP3160J utilizes a synchronous rectification scheme, which significantly improves efficiency over traditional buck converter topologies, especially at high load currents.
- Precision Voltage Regulation: It provides accurate output voltage regulation, which is critical for ensuring the reliable operation of sensitive electronic components.
- Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the balance between efficiency and component size.
- Power Good Output: This feature provides a signal that indicates when the output voltage is within a specified range, which is useful for sequencing and monitoring purposes.
- Overcurrent Protection: The built-in overcurrent protection helps prevent damage to the IC and the load in the event of a short circuit or excessive power draw.
- Thermal Shutdown: The thermal shutdown feature protects the device from overheating, enhancing system reliability.
Applications
The ADP3160J is ideal for a variety of applications where efficient and reliable voltage regulation is paramount. These include:
- Desktop and Notebook Computers
- Graphics Cards
- Netcom Equipment
- Point-of-Load Applications
- Embedded Systems
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 5.5V
Output Voltage Range
Adjustable down to 0.8V
Switching Frequency
Programmable up to 300kHz
Operating Temperature Range
-40°C to +85°C
With its robust design and comprehensive feature set, the ADP3160J from Analog Devices Inc. is a reliable choice for powering today's complex electronic systems.