EN
  • EN
  • DE

ADP3157JPEEL

Part No ADP3157JPEEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173132-ADP3157JPEEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3157JPEEL CAD Model

Description

The ADP3157JPEEL is a high-performance, multiphase synchronous Buck switching regulator controller designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced controller is suitable for converting a DC input into a lower DC output with high efficiency, making it an ideal choice for a variety of applications, including computing, telecommunications, and industrial systems.

Key Features

  • Multiphase Power Control: The ADP3157JPEEL provides precise control over multiple phases, improving performance by reducing the total output voltage ripple and enhancing system stability.
  • High Efficiency: Designed for high efficiency, this controller helps to minimize power loss and heat generation, which is crucial for maintaining system reliability and performance.
  • Adjustable Output Voltage: The output voltage is adjustable, offering flexibility to meet the requirements of various applications and compatibility with different processors and ASICs.
  • Overcurrent Protection: The built-in overcurrent protection feature ensures that the device and the system it powers are safeguarded against excessive current conditions, enhancing overall durability and reliability.
  • Power Good Output Indicator: A 'power good' output indicator provides a signal that can be used for sequencing and monitoring purposes, ensuring that the system operates within safe parameters.

Applications

The ADP3157JPEEL is versatile and can be used in a wide range of applications, such as:

  • High-density power supplies
  • Desktop and server motherboards
  • Graphics cards
  • Netcom equipment
  • Industrial and embedded systems

Technical Specifications

The ADP3157JPEEL offers a comprehensive set of technical specifications that make it a robust choice for power management solutions:

  • Voltage Mode PWM Control
  • 4.5V to 5.5V Input Voltage Range
  • Adjustable Switching Frequency
  • Soft Start Capability
  • Lead(Pb)-Free and RoHS Compliant

Analog Devices Inc. is known for its dedication to quality and reliability, and the ADP3157JPEEL is no exception. Its advanced features and robust design make it an excellent choice for power management in demanding applications.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
ON Semiconductor
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Vishay
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess