EN
  • EN
  • DE

ADP2503ACPZ-4.5-R7

Part No ADP2503ACPZ-4.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST 4.5V 1A 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 4.5V
Output Current 600mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 751759-ADP2503ACPZ-4.5-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2503-4.5
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP2503ACPZ-4.5-R7 CAD Model

Description

ADP2503ACPZ-4.5-R7 - High-Efficiency, Step-Up/Down DC-DC Converter

The ADP2503ACPZ-4.5-R7 is a versatile and highly efficient DC-DC converter produced by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This innovative component is designed to perform both step-up and step-down voltage conversions, which makes it an ideal choice for a wide range of applications that require a stable power supply with variable input voltages.

Key Features:

  • Integrated Solution: The ADP2503ACPZ-4.5-R7 integrates a switching regulator with a 650 mA, 2.5 MHz step-up/step-down converter, reducing the need for multiple external components and simplifying the design process.
  • Wide Input Voltage Range: This device operates over a broad input voltage range of 2.3 V to 5.5 V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.3 V to 5.2 V, enabling designers to tailor the voltage supply to the specific needs of their application.
  • High Efficiency: With an efficiency of up to 95%, the ADP2503ACPZ-4.5-R7 ensures minimal power loss and heat generation, extending battery life and improving overall system performance.
  • Compact Package: Housed in a compact 10-lead LFCSP (3 mm x 3 mm) package, this converter saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless modems
  • Medical devices
  • Digital cameras
  • GPS devices

The ADP2503ACPZ-4.5-R7 also features excellent transient response and load regulation, which ensures a stable output voltage even during sudden changes in load current. Its integrated soft start function minimizes inrush current at startup, providing additional protection for sensitive electronic components. Furthermore, the device includes over-temperature and current-limiting protection, enhancing its reliability and robustness in demanding environments.

Whether you are designing a handheld device, a portable medical instrument, or any application that requires efficient power management, the ADP2503ACPZ-4.5-R7 from Analog Devices Inc. offers a high-performance solution that meets a broad range of power supply challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9007 $53.9077
25+ $4.0211 $100.5275
39+ $3.8955 $151.9245
54+ $3.7698 $203.5692
69+ $3.6442 $251.4498
92+ $3.2672 $300.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess