EN
  • EN
  • DE

ADP2443ACPZN-R7

Part No ADP2443ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Process control and industrial automation | IC REG BUCK ADJ 3A 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 12V
Output Current 3A
Switching Frequency 200kHz ~ 1.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Family Part Number ADP2443
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141252-ADP2443ACPZN-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2443ACPZN-R7 CAD Model

Description

The ADP2443ACPZN-R7 is a high-performance, integrated step-down DC-to-DC converter from the reputable manufacturer Analog Devices Inc. Designed to meet the stringent requirements of modern electronic devices, this regulator offers a compact, efficient, and reliable power solution for a wide range of applications.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 36V, the ADP2443 is versatile for use in various systems that experience wide input voltage variations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 0.9 x VIN, allowing for flexibility in powering different circuit components.
  • High Efficiency: With its integrated high-side and low-side MOSFETs, the ADP2443 achieves high efficiency, which is crucial for minimizing heat generation and power loss in systems.
  • Compact Package: The device comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting for enhanced performance and protection.
  • Integrated Features: The ADP2443 includes features such as soft start, power good output, precision enable, and synchronization capability to simplify system design and improve reliability.

Applications

The ADP2443ACPZN-R7 is ideal for a variety of applications, including:

  • Communications Infrastructure
  • Industrial and Instrumentation Equipment
  • Healthcare and Medical Devices
  • Automotive Electronics
  • Networking and Servers

Reliability and Support

Analog Devices Inc. is known for its commitment to quality, and the ADP2443ACPZN-R7 is no exception. Customers can expect reliable performance backed by comprehensive technical support. The device's robust design ensures a long operational life, making it a dependable choice for critical systems.

Ordering Information

The product is available with the ordering part number ADP2443ACPZN-R7, and it is supplied in tape and reel packaging for ease of manufacturing integration. For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9975 $55.9950
5+ $22.9723 $114.8615
7+ $22.2544 $155.7808
10+ $21.5365 $215.3650
13+ $20.8186 $270.6418
17+ $18.6650 $317.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess