EN
  • EN
  • DE

ADP222ACPZ-3328-R7

Part No ADP222ACPZ-3328-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 300 mA Output, Low Noise
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.8V, 3.3V
Voltage Dropout (Maximum) 0.26V @ 300mA, 0.26V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 150μA ~ 450μA
PSRR 68dB ~ 40dB (100Hz ~ 1MHz), -
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 1141232-ADP222ACPZ-3328-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP222ACP
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP222ACPZ-3328-R7 CAD Model

Description

Introducing the ADP222ACPZ-3328-R7 from Analog Devices Inc.

The ADP222ACPZ-3328-R7 is a cutting-edge, high-performance product from Analog Devices Inc., a renowned leader in the field of semiconductor design and manufacturing. This component is part of a family of devices that are designed to meet the rigorous demands of modern electronic systems, providing reliable and efficient power management solutions.

Key Features

  • Precision Voltage Regulation: The device is engineered to deliver precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Low Dropout (LDO) Performance: As an LDO regulator, it offers excellent performance with a low dropout voltage, making it ideal for systems with tight voltage margins.
  • High Efficiency: The ADP222ACPZ-3328-R7 is designed to operate with high efficiency, reducing power loss and improving overall system performance.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it saves valuable board space while providing robust power management.

Applications

The versatility of the ADP222ACPZ-3328-R7 makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Medical equipment
  • Communication systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The ADP222ACPZ-3328-R7 boasts impressive technical specifications that make it an excellent choice for power-sensitive applications:

  • Output Voltage: Customizable to meet the needs of specific applications.
  • Package: LFCSP for minimal footprint and efficient thermal performance.
  • Operating Temperature Range: Suitable for a wide range of environmental conditions.
  • Regulation Accuracy: Ensures consistent performance and reliability.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADP222ACPZ-3328-R7 is manufactured with state-of-the-art processes and subjected to rigorous testing to ensure it meets the stringent requirements of the most demanding applications.

For more detailed information, technical datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess