EN
  • EN
  • DE

ADP2120ACPZ-1.8-R7

Part No ADP2120ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 1.25A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1141222-ADP2120ACPZ-1.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2120-1.8
Introduction Date June 08, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2120ACPZ-1.8-R7 CAD Model

Description

Product Overview: ADP2120ACPZ-1.8-R7

The ADP2120ACPZ-1.8-R7 is a high-performance, synchronous, step-down DC-DC converter manufactured by Analog Devices Inc. This advanced power solution is designed to meet the rigorous demands of modern electronic devices, providing a compact, efficient, and reliable power supply. With a fixed output voltage of 1.8V, it is particularly suitable for applications that require a stable and precise voltage level.

Key Features

  • High Efficiency: The ADP2120ACPZ-1.8-R7 features a high-efficiency synchronous buck topology that minimizes power loss and improves overall system performance.
  • Output Voltage: This converter delivers a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits and other sensitive electronic components.
  • Output Current: It is capable of delivering up to 2A of continuous output current, making it suitable for a wide range of power-hungry applications.
  • Small Package: The device comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), ensuring a minimal footprint on the PCB and simplifying design in space-constrained applications.
  • Input Voltage Range: The ADP2120ACPZ-1.8-R7 operates over a wide input voltage range of 2.3V to 5.5V, accommodating various power sources and battery technologies.
  • Protection Features: It includes multiple protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO), enhancing the safety and reliability of the end application.
  • Frequency Synchronization: The device supports frequency synchronization to reduce electromagnetic interference (EMI), which is critical for applications sensitive to noise.

Applications

The ADP2120ACPZ-1.8-R7 is particularly well-suited for powering portable and battery-powered devices, such as smartphones, tablets, and medical equipment, as well as for use in industrial and telecommunications systems where efficient power conversion is essential. Its robust feature set ensures that it can be integrated into a variety of applications that require a stable and efficient power supply.

Ordering Information

This product is available with the ordering number ADP2120ACPZ-1.8-R7 and is supplied in a RoHS-compliant, 10-lead LFCSP package. It is part of a family of fixed and adjustable output voltage regulators from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2256 $66.7680
65+ $1.8262 $118.7030
100+ $1.7692 $176.9200
135+ $1.7121 $231.1335
175+ $1.6550 $289.6250
235+ $1.4839 $348.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess