EN
  • EN
  • DE

ADP2119ACPZ-1.0-R7

Part No ADP2119ACPZ-1.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators | IC REG BUCK 1V 2A 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1V
Output Current 2A
Switching Frequency 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number ADP2119
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141214-ADP2119ACPZ-1.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2119ACPZ-1.0-R7 CAD Model

Description

ADP2119ACPZ-1.0-R7: High-Efficiency, Synchronous, Step-Down DC-to-DC Regulator

Introducing the ADP2119ACPZ-1.0-R7 from Analog Devices Inc., a premier solution for your power management needs. This integrated circuit is a high-efficiency, synchronous, step-down DC-to-DC regulator that is designed to provide a fixed output voltage of 1.0V with exceptional accuracy and performance.

Key Features:

  • Fixed Output Voltage: The device delivers a fixed 1.0V output, providing a stable and reliable voltage source for sensitive electronic components.
  • High Efficiency: With its synchronous rectification topology, the ADP2119ACPZ-1.0-R7 achieves high efficiency across a wide range of load currents, which is essential for battery-powered applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 1.5 MHz, allowing designers to optimize the regulator for efficiency or component size.
  • Integrated MOSFETs: The device includes internal power MOSFETs that minimize the need for external components, reducing the overall solution footprint and simplifying the design process.
  • Current Mode Control: Current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing system reliability.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the load from damage due to excessive currents.
  • Thermal Overload Protection: Thermal overload protection ensures the device operates within safe temperature limits, preventing thermal runaway.
  • Compact Package: The ADP2119ACPZ-1.0-R7 is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial and medical equipment
  • Point-of-load (POL) power supplies

The ADP2119ACPZ-1.0-R7 is designed to meet the stringent requirements of a wide variety of applications. Its high level of integration and robust feature set make it an excellent choice for designers looking to optimize power consumption and extend battery life without compromising on performance. Whether you are working on portable devices, communication infrastructure, or sophisticated industrial systems, the ADP2119ACPZ-1.0-R7 from Analog Devices Inc. provides a compact, efficient, and reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess