The ADP2118ACPZ-1.8-R7 is a high-performance, synchronous, step-down DC-to-DC converter manufactured by Analog Devices Inc. This efficient power management integrated circuit (IC) is designed to deliver a fixed output voltage of 1.8V, making it an ideal solution for a wide range of applications requiring a stable and efficient power supply.
Key Features
- Fixed output voltage: 1.8V
- Input voltage range: 2.3V to 5.5V
- Output current: Up to 3A
- High efficiency: Up to 95%
- High switching frequency: 1.2MHz or 600kHz selectable
- Integrated synchronous rectifier: No need for external diodes
- Current mode operation: Provides fast transient response
- Internal soft start: Minimizes inrush current
- Overcurrent and thermal protection: Enhances system reliability
- Compact 3mm x 3mm LFCSP package: Saves board space
Applications
The ADP2118ACPZ-1.8-R7 is versatile and can be used in various applications such as:
- Point of load conversions
- Portable and battery-powered equipment
- Networking and communication devices
- Industrial and medical equipment
- Consumer electronics
Performance and Quality
Analog Devices Inc. is renowned for its commitment to quality and performance, and the ADP2118ACPZ-1.8-R7 is no exception. The device is designed to meet the stringent requirements of modern electronic systems, providing reliable and consistent power delivery. With its integrated features and protections, this power converter ensures that your system operates smoothly even under varying load conditions and temperature environments.
Ordering Information
The product is available in a tape and reel format with the part number ADP2118ACPZ-1.8-R7, suitable for automated assembly processes. For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their customer support team.