EN
  • EN
  • DE

ADP2105ACPZ-3.3-R7

Part No ADP2105ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1 Amp/1.5 Amp/2 Amp Synchronous, Step-Down DC-to-DC Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 1141207-ADP2105ACPZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2105ACP-3.3
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2105ACPZ-3.3-R7 CAD Model

Description

ADP2105ACPZ-3.3-R7: High-Efficiency, Low-Quiescent Current Step-Down DC-to-DC Converter

The ADP2105ACPZ-3.3-R7 is a high-performance, integrated step-down DC-to-DC converter from the renowned manufacturer Analog Devices Inc. Designed to meet the needs of a wide range of applications, this device is capable of delivering a fixed output voltage of 3.3V with exceptional efficiency and reliability.

Key Features:

  • Output Voltage: Fixed 3.3V output to power various digital and analog circuits.
  • High Efficiency: Up to 95% efficiency, reducing power loss and heat generation.
  • Low Quiescent Current: Ideal for battery-powered applications due to its low quiescent current, which prolongs battery life.
  • Input Voltage Range: Wide input voltage range from 2.3V to 5.5V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 600mA of continuous output current to support demanding loads.
  • Package: Compact 10-lead LFCSP (Lead Frame Chip Scale Package) for space-constrained applications.
  • Frequency Synchronization: Synchronizes to an external clock to reduce electromagnetic interference (EMI).
  • Thermal Protection: Integrated thermal overload protection to safeguard the device under high-temperature conditions.
  • Overcurrent Protection: Built-in current limit and short-circuit protection features enhance the safety and durability of your design.

Applications:

The ADP2105ACPZ-3.3-R7 is versatile and can be used in a plethora of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Microprocessor/ASIC/FPGA supplies
  • Medical and healthcare systems
  • Industrial and instrumentation platforms

With its compact size, high efficiency, and low power consumption, the ADP2105ACPZ-3.3-R7 is an excellent choice for designers looking to optimize their power management solutions. Whether you're working on a handheld device or a sophisticated industrial system, this step-down converter from Analog Devices Inc. offers the performance and features to meet your needs.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8630 $51.5340
43+ $2.3492 $101.0156
66+ $2.2758 $150.2028
91+ $2.2023 $200.4093
118+ $2.1289 $251.2102
158+ $1.9087 $301.5746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess