EN
  • EN
  • DE

ADP197ACBZ-R7

Part No ADP197ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH-SIDE LOAD SWITCH 6WLSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 1.8 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 12 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 6-WLCSP (1.45x0.95)
Win Source Part Number 077659-ADP197ACBZ-R7
Family Name ADP197
Introduction Date March 04, 2011
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP197ACBZ-R7 CAD Model

Description

Product Overview: ADP197ACBZ-R7 by Analog Devices Inc.

The ADP197ACBZ-R7 is a high-performance, current-limiting switch designed by Analog Devices Inc. to provide power distribution and protection in a wide range of applications. This compact, integrated circuit is engineered to ensure efficient and reliable power management, making it an ideal choice for portable and space-constrained devices.

Key Features

  • Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supply requirements.
  • Low On-Resistance: With its low on-resistance, the ADP197 minimizes voltage drop and power loss, ensuring efficient power delivery to the load.
  • Current Limiting: The built-in current limiting feature protects downstream components from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: To prevent damage from overheating, the ADP197 includes a thermal shutdown mechanism that disables the switch in the event of excessive temperature.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the input voltage is within its specified range, protecting the system from undervoltage conditions.
  • Fast Output Discharge: The integrated fast output discharge feature enables quick power-down of the load, improving system response during shut-off.
  • Compact Package: The ADP197ACBZ-R7 comes in a small 6-lead SC70 package, which is suitable for portable devices where space is at a premium.

Applications

The ADP197ACBZ-R7 is versatile and can be used in various applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and GPS Devices
  • Healthcare and Medical Instruments
  • Power Supply Distribution and Management Systems

Designed with precision and functionality in mind, the ADP197ACBZ-R7 by Analog Devices Inc. is a robust power switch that offers protection and efficiency for your electronic designs. Its combination of features makes it a reliable and essential component for power-sensitive applications.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8314 $54.9420
70+ $1.5027 $105.1890
105+ $1.4557 $152.8485
145+ $1.4088 $204.2760
185+ $1.3618 $251.9330
250+ $1.2209 $305.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,888 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess