EN
  • EN
  • DE

ADP1876ACPZ-R7

Part No ADP1876ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600 kHz Dual Output Synchronous Buck
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 2.75 V ~ 20 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 76%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Ramp, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1141203-ADP1876ACPZ-R7
Manufacturer Homepage www.analog.com
Family Name ADP1876
Introduction Date September 26, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1876ACPZ-R7 CAD Model

Description

ADP1876ACPZ-R7 - Synchronous Step-Down DC-DC Controller

The ADP1876ACPZ-R7 is a high-performance, synchronous step-down DC-DC controller from the renowned manufacturer Analog Devices Inc. Designed to provide a versatile and efficient power management solution, the ADP1876ACPZ-R7 is well-suited for a wide range of applications, including telecommunications, networking equipment, servers, and industrial systems.

This controller operates over a wide input voltage range and is capable of delivering a continuous output current with high efficiency. It utilizes a current-mode control architecture that provides fast transient response and excellent loop stability. Furthermore, the ADP1876ACPZ-R7 features programmable switching frequencies that allow designers to optimize the device for efficiency or component size.

One of the key advantages of the ADP1876ACPZ-R7 is its precision enable threshold, which ensures that the system can precisely manage the startup sequence. Additionally, the device includes a power-good output that provides a system-ready signal for downstream processors and other ICs, enhancing the reliability of the overall system.

The ADP1876ACPZ-R7 also comes with a range of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, which safeguard the system against a variety of fault conditions. These features help to extend the life of the product by preventing damage due to abnormal operating conditions.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADP1876ACPZ-R7 is designed to occupy minimal board space while providing robust power management capabilities. This makes it an ideal choice for space-constrained applications where efficiency and reliability are critical.

With its advanced features and flexible design, the ADP1876ACPZ-R7 from Analog Devices Inc. is a top-tier solution for designers looking to implement a high-performance power management system. Its combination of efficiency, precision, and protection makes it a valuable component in any power-sensitive design.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7154 $59.4464
38+ $3.0487 $115.8506
59+ $2.9533 $174.2447
81+ $2.8581 $231.5061
105+ $2.7628 $290.0940
140+ $2.4770 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess