EN
  • EN
  • DE

ADP1649ACBZ-R7

Part No ADP1649ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR I2C 1A 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201741-ADP1649ACBZ-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Output 4.575V ~ 5.425V
Frequency 1.5MHz, 3MHz
Dimming I²C
Applications Camera Flash
Ultra Librarian 3D Model Ultra Librarian ADP1649ACBZ-R7 CAD Model

Description

Analog Devices Inc. ADP1649ACBZ-R7 Overview

The ADP1649ACBZ-R7 is a high-performance, integrated LED driver from Analog Devices Inc., designed to power high brightness LEDs in camera flash applications. This sophisticated driver is housed in a compact WLCSP-12 package, making it an ideal solution for space-constrained designs.

Key Features

  • Flexible Power Input: The device operates from a 2.5V to 5.5V input voltage range, accommodating a variety of power sources and ensuring compatibility with different system designs.
  • High-Efficiency Operation: With a high level of efficiency, the ADP1649ACBZ-R7 maximizes battery life, which is critical for portable devices.
  • Adjustable Output: It offers an adjustable output current up to 1.5A, allowing precise control over the LED brightness to suit various lighting conditions.
  • Integrated Safety Features: The device incorporates multiple safety features including overvoltage, overtemperature, and LED short-circuit protection, ensuring reliable operation and safeguarding the system components.
  • Small Form Factor: The WLCSP-12 package is designed for minimal footprint, providing a high level of integration without compromising performance.
  • Simple Control Interface: A simple I2C-compatible interface allows for easy control and programming of the LED driver, facilitating integration into the overall system design.

Applications

The ADP1649ACBZ-R7 is primarily used in camera flash units but is also suitable for a variety of other applications that require high brightness LED driving capabilities. These applications include:

  • Smartphone and Tablet Camera Flashes
  • Portable Digital Cameras
  • Video Cameras with LED Lighting
  • Portable Emergency Lighting

Conclusion

Analog Devices Inc.'s ADP1649ACBZ-R7 LED driver combines high performance, efficiency, and a compact form factor to meet the demands of modern portable electronic devices. With its versatile power input range, adjustable output, and robust protection features, this driver is an excellent choice for designers looking to enhance the lighting capabilities of their products without compromising on space or battery life.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess