EN
  • EN
  • DE

ADP122ACPZ-3.3-R7

Part No ADP122ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 3.3V 300MA 6LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.15V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 105μA
Maximum Supply Current 240μA
PSRR 60dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Family Part Number ADP122
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141141-ADP122ACPZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP122ACPZ-3.3-R7 CAD Model

Description

Introducing the ADP122ACPZ-3.3-R7 LDO Voltage Regulator from Analog Devices Inc.

The ADP122ACPZ-3.3-R7 is a high-performance, low-dropout linear regulator (LDO) that delivers a fixed output voltage of 3.3V with outstanding accuracy. This compact and efficient power management solution is manufactured by Analog Devices Inc., a leader in the design and production of high-quality integrated circuits. The ADP122ACPZ-3.3-R7 is housed in a space-saving LFCSP (Lead Frame Chip Scale Package) that measures just 3mm x 3mm, making it an excellent choice for space-constrained applications.

Key Features

  • Stable Output: The device provides a stable and precise 3.3V output, ensuring reliable operation for sensitive electronic components.
  • High Accuracy: With an accuracy level of ±1%, the ADP122ACPZ-3.3-R7 maintains consistent performance across various conditions.
  • Low Dropout: The LDO features a low dropout voltage, which allows it to continue delivering a regulated output even when the supply voltage is close to the output voltage.
  • Low Quiescent Current: Its low quiescent current makes it an ideal choice for battery-powered devices, helping to extend battery life.
  • Thermal Protection: The device includes thermal overload protection, safeguarding it from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of a fault condition or excessive load.

Applications

The ADP122ACPZ-3.3-R7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor and microcontroller systems
  • Data storage and networking devices
  • Medical and healthcare equipment
  • Industrial and automation systems

Easy Integration

With its compact footprint and simple external components requirements, the ADP122ACPZ-3.3-R7 is easy to integrate into existing and new designs. It requires only input and output capacitors for stability, enabling designers to minimize the overall solution size.

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP122ACPZ-3.3-R7 is no exception, offering consistent performance and robust operation, making it a trusted choice for engineers and designers seeking a reliable power management solution.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0484 $62.9040
135+ $0.8602 $116.1270
210+ $0.8334 $175.0140
290+ $0.8066 $233.9140
375+ $0.7796 $292.3500
500+ $0.6990 $349.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess