EN
  • EN
  • DE

ADP1111A12

Part No ADP1111A12
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043631-ADP1111A12
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP1111A12 CAD Model

Description

ADP1111A12 Voltage Regulator from Analog Devices Inc.

The ADP1111A12 is a highly integrated voltage regulator from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This advanced component is engineered to provide stable and reliable power management solutions, making it an ideal choice for sophisticated electronic systems.

Key Features

  • Adjustable Output Voltage: The ADP1111A12 offers an adjustable output voltage feature, allowing designers to tailor the voltage to the specific needs of their application.
  • High Efficiency: With its optimized design, this voltage regulator achieves high efficiency, which is crucial for minimizing heat generation and power loss in electronic devices.
  • Low Dropout Voltage: The low dropout voltage characteristic of the ADP1111A12 ensures that the regulator maintains output voltage regulation even when the supply voltage is very close to the output voltage, making it suitable for battery-powered applications.
  • Overcurrent Protection: This voltage regulator includes overcurrent protection, safeguarding the device and the system from damage due to excessive current conditions.
  • Wide Input Voltage Range: The device can handle a broad input voltage range, providing versatility in various power supply scenarios.
  • Thermal Overload Protection: The built-in thermal overload protection feature prevents the regulator from overheating, ensuring long-term reliability and safety.

Applications

The ADP1111A12 is suitable for a multitude of applications, including but not limited to:

  • Portable devices and battery-powered equipment
  • Microprocessor and microcontroller power supplies
  • DC-DC converters
  • Embedded systems
  • Telecommunications and networking equipment

Product Specifications

Before incorporating the ADP1111A12 into your designs, please review the full datasheet available on the Analog Devices Inc. website to ensure it meets your requirements. The detailed specifications will guide you in understanding the electrical characteristics, pin configurations, and package details, ensuring a successful integration into your project.

Note: Always consult the latest documentation and resources provided by Analog Devices Inc. for the most accurate and up-to-date information regarding the ADP1111A12 voltage regulator.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess