EN
  • EN
  • DE

ADN8834ACPZ

Part No ADN8834ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816743-ADN8834ACPZ
Ultra Librarian 3D Model Ultra Librarian ADN8834ACPZ CAD Model

Description

ADN8834ACPZ - Thermoelectric Cooler Controller from Analog Devices Inc.

The ADN8834ACPZ is a high-performance, thermoelectric cooler (TEC) controller integrated circuit manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This controller is specifically designed for precise temperature control of laser diodes, CCDs, and other temperature-sensitive components. Its compact package and advanced features make it an ideal choice for applications requiring efficient thermal management.

The ADN8834ACPZ operates by regulating the current through a TEC module to maintain a desired temperature setpoint, which can be programmed via an external resistor. It supports a bidirectional control that enables both heating and cooling, ensuring that the temperature of the controlled device remains stable despite changes in the operating environment or thermal load.

One of the key features of this TEC controller is its high efficiency, which is achieved through a proprietary control algorithm that minimizes power loss and maximizes the response time of the temperature regulation system. Additionally, the ADN8834ACPZ incorporates safety features such as a TEC voltage limit and a TEC current limit to protect both the thermoelectric cooler and the device under control.

The device is housed in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. It operates over a wide input voltage range, making it versatile for various system designs. Moreover, the ADN8834ACPZ is designed to interface seamlessly with other components in a temperature control loop, such as temperature sensors and microcontrollers, to provide a complete thermal management solution.

With its precision control, energy efficiency, and robust protection features, the ADN8834ACPZ from Analog Devices Inc. is an excellent choice for engineers and designers looking to implement advanced thermal management in their systems. Whether it's for optical networking, medical equipment, industrial instrumentation, or consumer electronics, this TEC controller delivers reliable performance and maintains optimal temperatures for critical components.

For detailed specifications, application notes, and support resources, users can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8527 $59.1162
13+ $8.0843 $105.0959
20+ $7.8316 $156.6320
27+ $7.5790 $204.6330
35+ $7.3264 $256.4240
46+ $6.5685 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess