ADN8834ACBZ-R7 - Thermoelectric Cooler (TEC) Controller
Manufactured by Analog Devices Inc., the ADN8834ACBZ-R7 is a highly efficient, integrated TEC controller designed to regulate the temperature of laser diodes and other precision optical components. It is part of the renowned portfolio of Analog Devices' precision temperature control solutions, specifically tailored for applications that require precise temperature regulation to maintain optimal performance.
Key Features
- Precise Temperature Control: The ADN8834ACBZ-R7 is engineered to maintain a stable temperature environment, ensuring that the laser diodes operate at their peak efficiency and reliability.
- High Efficiency: This TEC controller is optimized for low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
- Integrated Design: The device integrates a pulse-width modulation (PWM) controller, a power stage, and other necessary components, which simplifies the design and reduces the external component count.
- Flexible Power Supply: It is compatible with a wide range of power supplies, accommodating various system design requirements.
- Small Footprint: The ADN8834ACBZ-R7 comes in a compact package, making it suitable for space-constrained applications.
Applications
The ADN8834ACBZ-R7 is ideal for a variety of applications that require precise temperature control, including:
- Fiber optic networks
- Optical amplifiers
- Laser diode modules
- Precision instrumentation
- Telecommunication systems
Technical Specifications
| Parameter |
Value |
| Package / Case |
9-WFDFN Exposed Pad, CSP-9 |
| Mounting Type |
Surface Mount |
| Operating Temperature |
-40°C ~ 85°C |
| Supply Voltage |
3 V ~ 5.5 V |
| Output Current |
2A (Max) |
With its robust design and comprehensive features, the ADN8834ACBZ-R7 is a superior solution for designers looking to integrate a reliable TEC controller into their high-precision thermal management systems.