EN
  • EN
  • DE

ADN4665ARZ

Part No ADN4665ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER DIFF LVDS QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1014862-ADN4665ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN4665ARZ CAD Model

Description

Introducing the ADN4665ARZ from Analog Devices Inc.

The ADN4665ARZ is a high-performance, low-power LVDS (Low Voltage Differential Signaling) dual high-speed differential line driver designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This component is part of their interface ICs range, specifically tailored for applications that demand efficient, high-speed data transmission with minimal noise and power consumption.

Key Features:

  • Integrated Dual Drivers: The ADN4665ARZ contains two line drivers in one compact package, providing a space-efficient solution for driving LVDS signals.
  • High Data Rates: Capable of supporting data rates up to 400 Mbps, this IC is ideal for high-speed data communication in a variety of digital applications.
  • Low Power Consumption: With a typical operating current of just 3.3 mA per driver, the ADN4665ARZ is optimized for power-sensitive designs, helping to extend battery life and reduce system power demands.
  • Wide Operating Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Flow-Through Pinout: The flow-through design minimizes the need for additional PCB traces, simplifying layout and reducing signal distortion.
  • Robust ESD Protection: It features electrostatic discharge (ESD) protection circuitry, which guards against inadvertent damage during handling and operation.

Applications:

The ADN4665ARZ is versatile and can be used in a multitude of applications, including:

  • Backplane data transmission
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • High-speed digital copiers and printers
  • Telecommunications and networking equipment
  • Automotive infotainment and camera systems

Quality and Reliability:

Analog Devices Inc. is renowned for their commitment to quality and reliability. The ADN4665ARZ is no exception, built to meet stringent industry standards. It comes in a RoHS-compliant SOIC-8 package, ensuring compatibility with modern lead-free soldering processes.

With its combination of high-speed performance, low power operation, and compact design, the ADN4665ARZ from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess