The ADN4655BRWZ from Analog Devices Inc. is a cutting-edge, high-speed digital isolator designed to provide robust data communication with low-power consumption. This device leverages Analog Devices' proprietary iCoupler® technology to offer reliable isolation for applications requiring LVDS (Low-Voltage Differential Signaling) interface with data rates up to 600 Mbps.
Key Features
- High Data Rates: Supports LVDS interface with speeds up to 600 Mbps, making it ideal for high-speed data transfer applications.
- Low Power Consumption: Optimized for energy efficiency, the ADN4655BRWZ minimizes power usage without compromising performance.
- Robust Isolation: Utilizes iCoupler technology to provide reliable galvanic isolation that meets or exceeds industry standards, ensuring signal integrity and protecting against ground loops and surges.
- Wide Temperature Range: Operates effectively across a broad temperature range from -40°C to +105°C, suitable for harsh industrial environments.
- Integrated Fail-Safe Features: Includes built-in fail-safe mechanisms to ensure a high level of reliability and safety for critical applications.
Applications
The ADN4655BRWZ is versatile and can be used in a variety of applications, including:
- Industrial control and automation
- High-speed data acquisition systems
- Telecommunications equipment
- Medical imaging and diagnostics
- Automotive infotainment and safety systems
Product Specifications
| Parameter |
Value |
| Data Rate |
Up to 600 Mbps |
| Isolation Voltage |
3.75 kVrms |
| Power Supply |
3.3 V ±10% |
| Operating Temperature |
-40°C to +105°C |
| Package |
16-lead SOIC_W |
For engineers and designers looking for a reliable and efficient solution for data isolation in their high-speed digital systems, the ADN4655BRWZ offers an exceptional balance of performance and power efficiency, backed by the trusted quality of Analog Devices Inc.