EN
  • EN
  • DE

ADN4651BRSZ

Part No ADN4651BRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 3750VRMS 2CH LVDS 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features LVDS Digital Isolator 3750Vrms Channel 600Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADN4651
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910577-ADN4651BRSZ
Ultra Librarian 3D Model Ultra Librarian ADN4651BRSZ CAD Model

Description

The ADN4651BRSZ is a robust and high-performance dual-channel, signal-isolated LVDS (Low Voltage Differential Signaling) buffer designed and manufactured by Analog Devices Inc. This device is engineered to provide signal isolation in communication systems where noise immunity and signal integrity are critical. The ADN4651BRSZ operates with a 5.7 kVrms isolation voltage, making it an ideal solution for industrial, medical, and other applications where electrical isolation is a necessity to protect sensitive circuits and to comply with safety standards.

Key Features:

  • High-speed differential signaling with data rates up to 600 Mbps.
  • 5.7 kVrms isolation for 1 minute per UL 1577.
  • Integrated, isolated power supply via iCoupler technology.
  • 3.3V single supply operation, minimizing power consumption.
  • 8-lead SOIC package for compact footprint.
  • High common-mode transient immunity >25 kV/µs.
  • Low jitter design, suitable for clock distribution.

The ADN4651BRSZ leverages Analog Devices' proprietary iCoupler technology to integrate signal and power isolation within a single package, thus simplifying PCB layout and reducing system design complexity. This integration also helps in achieving a high level of signal fidelity and timing accuracy, which is essential for maintaining data integrity in high-speed communications.

Applications for the ADN4651BRSZ are diverse and include galvanic isolation for A/D converters, isolated sensor interfaces, industrial field buses, and data communication in mixed voltage systems. Its robust design ensures reliable operation in harsh environments, and its compliance with safety standards makes it a trusted component in critical systems.

For designers and engineers looking to incorporate isolated LVDS communication into their systems, the ADN4651BRSZ from Analog Devices Inc. offers a high-quality, reliable solution that blends performance with ease of use.

Product Code: ADN4651BRSZ

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7233 $64.3398
14+ $8.7987 $123.1818
21+ $8.5237 $178.9977
29+ $8.2487 $239.2123
37+ $7.9738 $295.0306
49+ $7.1489 $350.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess