EN
  • EN
  • DE

ADN4612ACPZ

Part No ADN4612ACPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1X12:12 88LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Analog Devices Inc.
Series XStream™
Package Tray
Product Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP (12x12)
Base Product Number ADN4612
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 852066-ADN4612ACPZ
Ultra Librarian 3D Model Ultra Librarian ADN4612ACPZ CAD Model

Description

ADN4612ACPZ by Analog Devices Inc.

The ADN4612ACPZ is a high-performance, 12-channel, 2.5 Gbps to 11.3 Gbps crosspoint switch designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced crosspoint switch is engineered to meet the stringent demands of high-speed data and signal routing, making it an ideal solution for a wide range of applications, including data centers, high-performance computing, and communication systems.

Constructed with cutting-edge technology, the ADN4612ACPZ offers exceptional signal integrity and switching flexibility. Each of its 12 input channels can be independently connected to any of the 12 output channels, enabling fully non-blocking, single-ended signal routing. This flexibility ensures that the device can adapt to various system architectures, allowing for optimal data flow and reduced signal congestion.

Key Features:

  • High-Speed Performance: The device supports data rates from 2.5 Gbps to 11.3 Gbps, catering to a variety of high-speed protocols.
  • Low Power Consumption: The ADN4612ACPZ is designed for power efficiency, reducing the overall power footprint of systems it is integrated into.
  • Signal Conditioning: Built-in signal conditioning features include input equalization and output de-emphasis, which enhance signal integrity over long PCB traces and cables.
  • Programmable: The device offers programmable functions via an I2C-compatible serial control interface, allowing for easy integration and control within complex systems.
  • Robust Design: It is encapsulated in a compact 72-lead LFCSP (lead frame chip scale package), ensuring robustness and reliability in a variety of operating environments.

The ADN4612ACPZ also boasts excellent channel-to-channel and part-to-part skew characteristics, which are critical for maintaining data coherency in systems where timing alignment is paramount. The device's high port density and small form factor contribute to a reduction in board space requirements, enabling more compact system designs.

In summary, the ADN4612ACPZ from Analog Devices Inc. is a versatile and efficient solution for any application requiring reliable high-speed data routing and signal integrity. Its combination of performance, power efficiency, and design flexibility makes it a valuable component in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9130 $59.9130
3+ $49.1594 $147.4782
4+ $47.6232 $190.4928
5+ $46.0869 $230.4345
6+ $44.5507 $267.3042
8+ $39.9420 $319.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess