EN
  • EN
  • DE

ADN4604ASVZ

Part No ADN4604ASVZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4.25 Gbps, 16 × 16, Digital Crosspoint Switch | IC CROSSPOINT SWIT 16X16 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Family Part Number ADN4604
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141077-ADN4604ASVZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN4604ASVZ CAD Model

Description

ADN4604ASVZ: High-Speed Crosspoint Switch by Analog Devices Inc.

The ADN4604ASVZ is a cutting-edge, high-speed crosspoint switch from Analog Devices Inc., designed to meet the rigorous demands of data routing and signal integrity in complex communication systems. This innovative component is a part of the ADN4604 series, which is known for its exceptional performance and reliability.

Key Features

  • High-Speed Switching: Supports data rates up to 4.25 Gbps per port, making it suitable for high-throughput applications.
  • Scalability: Features a 4.25 Gbps 4.5 Gbps 4.6 Gbps 4.8 Gbps configurable array size, allowing designers to tailor the switch to specific system requirements.
  • Low Power Consumption: Optimized for power efficiency, which is critical for minimizing thermal issues and reducing operational costs.
  • Signal Integrity: Incorporates advanced signal conditioning techniques to preserve signal integrity across long PCB traces and backplanes.
  • Flexible I/O Standards: Supports various I/O standards, including LVDS, CML, and HSTL, providing versatility in interfacing with different system components.

Applications

  • Data center and enterprise networking
  • High-performance computing
  • Video switching and broadcast equipment
  • Telecommunications infrastructure

Product Specifications

Parameter Value Part Number ADN4604ASVZ Data Rate Up to 4.25 Gbps Switch Configuration Configurable array size Power Consumption Low I/O Standards Supported LVDS, CML, HSTL

The ADN4604ASVZ is available in a surface-mount package that is designed for easy integration into existing PCB designs. With its robust feature set and flexible configuration options, the ADN4604ASVZ from Analog Devices Inc. is an ideal choice for engineers looking to enhance the performance and efficiency of their high-speed signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3844 $88.7688
3+ $36.4180 $109.2540
5+ $35.2800 $176.4000
6+ $34.1419 $204.8514
8+ $33.0038 $264.0304
11+ $29.5896 $325.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess