The AD7841BSZ is a high-performance, octal 14-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This advanced component is designed for applications that demand high-speed data conversion with superior accuracy and stability.
Key Features
- Precision: With its 14-bit resolution, the AD7841BSZ ensures precise analog output, allowing for fine-grained control in critical applications.
- Channel Quantity: As an octal DAC, it features eight independent DAC channels, making it ideal for applications that require multiple analog outputs operating simultaneously.
- High-Speed Interface: The device includes a high-speed serial interface, which facilitates fast data transfer rates, ensuring timely updates of the DAC outputs.
- Low Power Consumption: It is designed for efficient power usage, which is crucial for portable and power-sensitive applications.
- Integrated Reference: The on-chip precision voltage reference minimizes the need for external components, simplifying the design and reducing system costs.
- Flexible Operation: The AD7841BSZ operates from a single 2.7V to 5.5V supply, providing versatility in various system voltage environments.
Applications
The AD7841BSZ is an excellent choice for a wide array of applications, including but not limited to:
- Industrial Automation
- Process Control Systems
- Data Acquisition Systems
- Medical Instrumentation
- Automotive Control Systems
Technical Specifications
Parameter
Value
Resolution
14-bit
Number of Channels
8
Interface Type
Serial (SPI, QSPI, MICROWIRE)
Supply Voltage
2.7V to 5.5V
Package / Case
SSOP-24
For detailed datasheets, technical documents, and further information regarding the AD7841BSZ, please visit the Analog Devices Inc. website or contact their support team.