EN
  • EN
  • DE

ADN4604ASVZ-RL

Part No ADN4604ASVZ-RL
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4.25 Gbps, 16 × 16, Digital Crosspoint Switch | IC CROSSPOINT SWIT 16X16 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Family Part Number ADN4604
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141078-ADN4604ASVZ-RL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN4604ASVZ-RL CAD Model

Description

The ADN4604ASVZ-RL from Analog Devices Inc. is a state-of-the-art high-speed digital crosspoint switch that delivers exceptional performance for routing high-speed signals. This device is designed to meet the rigorous demands of data-intensive applications such as telecommunication networks, data centers, and high-performance computing systems.

Key Features

  • High Bandwidth: The ADN4604ASVZ-RL offers a large bandwidth capacity, which is essential for supporting high data rate transmissions and ensuring minimal signal degradation over longer distances.
  • Low Crosstalk: Engineered with low crosstalk characteristics, this crosspoint switch maintains signal integrity by reducing interference between channels, which is critical for maintaining the quality of high-speed data streams.
  • Scalability: With its scalable architecture, the device can be easily integrated into various system designs, allowing for flexible implementation and future expansion as system requirements evolve.
  • Energy Efficiency: The ADN4604ASVZ-RL is optimized for low power consumption, making it an eco-friendly choice for energy-conscious designs that require high-speed data handling.

Applications

This crosspoint switch is ideal for various applications where data integrity and speed are paramount. It is commonly used in:

  • Data communication networks
  • Video switching and broadcast systems
  • High-speed backplanes and signal routing
  • High-performance computing and storage systems

Product Specifications

The ADN4604ASVZ-RL is offered in a 100-lead LQFP package and is characterized for operation over the standard industrial temperature range. It is also available in tape and reel format (denoted by the 'RL' suffix) for efficient handling and manufacturing integration.

Ordering Information

For ordering, please refer to the part number ADN4604ASVZ-RL. Contact Analog Devices Inc. or an authorized distributor for purchasing information and to ensure you are receiving the genuine component that meets your application's specific requirements.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5051 $67.0102
4+ $27.4914 $109.9656
6+ $26.6323 $159.7938
8+ $25.7732 $206.1856
11+ $24.9141 $274.0551
14+ $22.3368 $312.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess